location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 225BW, Silver/Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22DPWCSS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - 1680 x 1050 pixels
  • - 5 ms 280 cd/m² 700:1
  • - 55 W
Guarantee: 3 years
Long product name Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels :
The short editorial description of Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels

SyncMaster 225BW, Silver/Black
More>>>
Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels:
The official marketing text of Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels as supplied by the manufacturer

Providing sharp text and crisp motion through a fast 5 ms (GTG) response time, 700:1 contrast ratio and exclusive technologies like MagicColor™ and MagicBright2.

Short summary description Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels:
This short summary of the Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 225BW, Silver/Black, 22", 1680 x 1050 pixels, LCD, 5 ms

Long summary description Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels:
This is an auto-generated long summary of Samsung SyncMaster 225BW, Silver/Black computer monitor 22" 1680 x 1050 pixels based on the first three specs of the first five spec groups.

Samsung SyncMaster 225BW, Silver/Black. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
280 cd/m²
Response time
5 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.282
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Certification
TCO'03
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Microphone in
No
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Pivot
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
19.9" (505 mm)
Depth (with stand)
8.66" (220 mm)
Height (with stand)
16.1" (408 mm)
Weight (with stand)
15.2 lbs (6.9 kg)
Width (without stand)
19.9" (505 mm)
Depth (without stand)
2.59" (65.8 mm)
Height (without stand)
13.2" (335 mm)
Packaging data
Package weight
20.7 lbs (9.4 kg)
Other features
Display
LCD
Package dimensions (WxDxH)
23.9 x 10.1 x 19.1" (608 x 256 x 484 mm)
Special features
MagicColor MagicBright2 MagicTune
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:33:51
Uk has collected 20 expert reviews for Samsung SyncMaster 225BW, Silver/Black computer monitor 55.9 cm (22") 1680 x 1050 pixels and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2011-10-04 03:33:51
Technology gets better and cheaper over time, and this is especially true at the moment for LCD monitors. Professional machines are now within the grasp of more meagre budgets. Samsung and ViewSonic are there in the thick of this price restructuring -...
Good Great value for money, Response time of 5 milliseconds, 700:1 contrast ratio, Flexible positioning...
Bad Backlight bleed on dark colours, Small front-mounted buttons...
Bottom line Technology gets better and cheaper over time, and this is especially true at the moment for LCD monitors. Professional machines are now within the grasp of more meagre budgets. Samsung and ViewSonic are there in the thick of this price restructuring -...
80%
computerarts.co.uk
Updated:
2011-10-04 03:33:51
225BW A budget 22-inch LCD doesn’t have to mean budget performance Samsung isn’t exactly celebrated for its monitors these days. The reason? Traditionally, its products have been overpriced, overstretched and overrated. But with the new SyncMa...
0%
alphr.com
Updated:
2011-10-04 03:33:51
The height-adjustable stand and good image quality make it a worthy rival to the best 20in models TFT manufacturers are currently falling over themselves to launch 22in models. Weve seen the sub-£200 Mirai DML-522W100 and the dearer but superior Iiya...
83%
pcauthority.com.au
Updated:
2011-11-05 18:42:40
An impressive stand, but quality remains average.
67%
pcauthority.com.au
Updated:
2011-11-05 18:42:40
The height-adjustable stand and good image quality make it a worthy rival to the best 20in models.
83%
Howstuffworks.com
Updated:
2011-10-04 03:33:51
The Samsung SyncMaster 225BWs most prominent characteristic is an unusual 22-inch widescreen format, but it also has some impressive features for a monitor in this price range.The 225BW sits between the more common 20-inch widescreen monitors, which u...
Good Slightly enlarged pixels make viewing easier on weaker eyes, good image quality, adjustable stand, HDCP-compliant DVI input ensures that copy-protected HD videos will display without a problem...
Bad Limited inputs and no USB ports, no pivot option for rotating between landscape and portrait modes...
Bottom line The Samsung SyncMaster 225BWs most prominent characteristic is an unusual 22-inch widescreen format, but it also has some impressive features for a monitor in this price range.The 225BW sits between the more common 20-inch widescreen monitors, which...
80%
Computerpoweruser.com
Updated:
2011-10-04 03:33:51
225BW $399.99 Samsung www.samsung.com CPU Rating: 4 Specs: Brightness: 280cd/m2; .282mm pixel pitch; 15-pin D-Sub, DVI-D input connectors; HDCP support There are several good reasons why prospective LCD buyers, including gamers, should strongly conside...
80%
Thetechlounge.com
Updated:
2011-10-04 03:33:51
Samsung has an outstanding history of producing great LCD monitors. Today we look at the Samsung SyncMaster 225BW 22" Widescreen LCD display. Its 22" size is an upgrade from the 20" widescreens that have dominated the market for the past two years. And...
Good Screen size, Price, Excellent image quality, Easy setup...
Bad No Portrait Mode, Poor off angle color accuracy, No extras like powered USB hub, etc...
Bottom line The Samsung SyncMaster 225BW 22" Widescreen LCD is a fine monitor. Well worth the $400 street price. The only problems I have with it are the narrow viewing angles and the fact that the display out of the box seemed washed out in terms of color; though...
0%
v3.co.uk
Updated:
2011-10-04 03:33:51
A quality 22in monitor with a good selection of features...
80%
gomeler.com
Updated:
2011-10-04 03:33:51
If you are like me, you spend a good portion of your day sitting in front of a computer. I could safely say I spend 6 to 8 hours at my computer on an average day with some days going past 12 hours, sometimes in one sitting. During finals week and bef...
0%
reviewdesk.com
Updated:
2011-10-04 03:33:51
Samsung is one of those brands that have been around for a really long time. I don’t know how many people associate the name “Samsung” with quality as people do with a brand such as Sony, but I know that I’ve never had a problem with anything I’...
85%
Modthebox.com
Updated:
2011-10-04 03:33:51
The pursuit of expanding desktop space has forced many consumers to look for alternatives when assembling their own personal computer systems. With the latest price reductions for LCD based monitors; multi-monitor configurations are no longer a thing o...
Good Good picture quality, Three year warranty support, Easy to navigate on screen display menu, Dual monitor support, Adjustable stand, Bundled application software Natural Color and Magic Tune, Low response time of 5ms, Low profile...
Bad No pivot features, Black light bleeding issue, No cable management options, VESA Wall Mounting Kit must be purchased separately...
Bottom line Samsung Electronics continues to provide a wide selection of affordable TFT-LCD monitors suitable for all types of different computing environments. The 225BW is certainly not the largest monitor in Samsungs product line with the latest announcement o...
80%
icrontic.com
Updated:
2011-10-04 03:33:51
Supplied by Samsung Article updated (10/16): We incorrectly speculated about the panel type in the monitor. There appears to be conflicting information circulating about the panel type, and the article has been modified to reflect this. Our apologies f...
Bottom line The 225BW is a very capable monitor that has a terrific response time, good picture quality and of course, twenty two inches of widescreen real estate. At a MSRP of only $399 USD, you’ll have a very difficult time finding a better ‘bang for your buck’...
0%
Bcchardware.com
Updated:
2011-10-04 03:33:51
Widescreen LCDs have taken the world by storm over the past few months. I even jumped on the bandwagon back in March with a 21" 8ms 1680x1050 Gateway display - which I love (Thanks Tia!!). Today you can buy 19" widescreen units cheaper than 19" sta...
Good Fast 5ms response time in 22" LCD, 22" 16:10 LCD @ 1680x1050, Height adjustable stand, Narrow bezel around screen, DVI & Analog Inputs.
Bad Unevenly lit at top left, Display is quite "blue" until you tweak it down, I dont get to keep it.
Bottom line Samsungs button-less LCDs have not impressed me lately due to their Operating System requirements, and thankfully the Samsung SyncMaster 225BW has some buttons and brings new life to widescreen on the desktop. This unit is very clear for text use, p...
94%
Country Distributor
United Kingdom 1 distributor(s)