location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Camera: MVX3i 2.2Mp 10X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera: MVX3i 2.2Mp 10X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9001A006
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Camera: MVX3i 2.2Mp 10X
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2 MP
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD
Long product name Canon Camera: MVX3i 2.2Mp 10X :
The short editorial description of Canon Camera: MVX3i 2.2Mp 10X

Camera: MVX3i 2.2Mp 10X
More>>>
Canon Camera: MVX3i 2.2Mp 10X:
The official marketing text of Canon Camera: MVX3i 2.2Mp 10X as supplied by the manufacturer

Ergonomic bodyThe MVX3i is a truly creative digital imaging machine that shoots movies and stills. An ergonomic body together with well-positioned controls means all functions are readily accessible. A high-visibility 3.5" colour LCD and colour viewfinder make composing and menu navigation easy.

Short summary description Canon Camera: MVX3i 2.2Mp 10X:
This short summary of the Canon Camera: MVX3i 2.2Mp 10X data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Camera: MVX3i 2.2Mp 10X, 2.2 MP, LCD, 25.6 oz (725 g)

Long summary description Canon Camera: MVX3i 2.2Mp 10X:
This is an auto-generated long summary of Canon Camera: MVX3i 2.2Mp 10X based on the first three specs of the first five spec groups.

Canon Camera: MVX3i 2.2Mp 10X. Total megapixels: 2.2 MP. Optical zoom: 10x, Digital zoom: 200x. Display: LCD. Weight: 25.6 oz (725 g), Width: 3.15" (80 mm), Depth: 3.54" (90 mm). Resolution: 1632 x 1224 pixels

Image sensor
Total megapixels *
2.2 MP
Lens system
Optical zoom *
10x
Digital zoom *
200x
Display
Display
LCD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
3.15" (80 mm)
Depth
3.54" (90 mm)
Height
7.91" (201 mm)
Weight *
25.6 oz (725 g)
Other features
Resolution
1632 x 1224 pixels
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:52
Uk has collected 3 expert reviews for Canon Camera: MVX3i 2.2Mp 10X but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Zdnet.com.au
Updated:
2017-03-01 06:59:52
The eminently recommendable Optura Xi and its cheaper, more compact sibling, the Optura 300, have similar electronics and features. Unsurprisingly, the camcorders performance and image quality match up, as well. But the Xis additional bulk and cost b...
0%
computervideo.net
Updated:
2017-03-01 06:59:52
Canons top megapixel single-CCD camcorder is versatile, lightweight and capable, but is it money well spent?...
0%