GP Batteries logo

GP Batteries PowerBank + 4x AA 2100 battery charger

Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8784
Info modified on:
04 Apr 2019, 06:52:07
Long product name GP Batteries PowerBank + 4x AA 2100 battery charger:

PowerBank + 4x AA 2100

Short summary description GP Batteries PowerBank + 4x AA 2100 battery charger:

GP Batteries PowerBank + 4x AA 2100, Batteries included

Long summary description GP Batteries PowerBank + 4x AA 2100 battery charger:

GP Batteries PowerBank + 4x AA 2100. Product color: White. Battery capacity: 2100 mAh. Charging time: 720 min, Dimensions (WxDxH): 4.17 x 2.6 x 1.02" (106 x 66 x 26 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.