location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 220W UHB 2000 Hour projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220W UHB 2000 Hour
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78696999172 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2019 19:24:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2019
Product end of life date
Long product name 3M 220W UHB 2000 Hour projector lamp :
The short editorial description of 3M 220W UHB 2000 Hour projector lamp

220W UHB 2000 Hour
More>>>
3M 220W UHB 2000 Hour projector lamp:
The official marketing text of 3M 220W UHB 2000 Hour projector lamp as supplied by the manufacturer

- Stable Operation
- High Quality
- Easy to Use

Short summary description 3M 220W UHB 2000 Hour projector lamp:
This short summary of the 3M 220W UHB 2000 Hour projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

3M 220W UHB 2000 Hour, UHB, 220 W, 2000 h

Long summary description 3M 220W UHB 2000 Hour projector lamp:
This is an auto-generated long summary of 3M 220W UHB 2000 Hour projector lamp based on the first three specs of the first five spec groups.

3M 220W UHB 2000 Hour. Lamp type: UHB, Bulb power: 220 W, Service life of lamp: 2000 h

Features
Service life of lamp
2000 h
Features
Bulb power *
220 W
Lamp type
UHB
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)