location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton EHBPL2000R-PDU1U power distribution unit (PDU) 6 AC outlet(s) 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EHBPL2000R-PDU1U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EHBPL2000R-PDU1U show
Show alternative article codes used in the online market place
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:18:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Eaton EHBPL2000R-PDU1U power distribution unit (PDU) 6 AC outlet(s) 1U :
The short editorial description of Eaton EHBPL2000R-PDU1U power distribution unit (PDU) 6 AC outlet(s) 1U

PDU 120V, 5-20P to 6 5-15/20R
More>>>
Short summary description Eaton EHBPL2000R-PDU1U power distribution unit (PDU) 6 AC outlet(s) 1U:
This short summary of the Eaton EHBPL2000R-PDU1U power distribution unit (PDU) 6 AC outlet(s) 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton EHBPL2000R-PDU1U, Basic, 1U, 6 AC outlet(s), NEMA 5–20R, NEMA 5–20P, 100-127 V

Long summary description Eaton EHBPL2000R-PDU1U power distribution unit (PDU) 6 AC outlet(s) 1U:
This is an auto-generated long summary of Eaton EHBPL2000R-PDU1U power distribution unit (PDU) 6 AC outlet(s) 1U based on the first three specs of the first five spec groups.

Eaton EHBPL2000R-PDU1U. PDU types: Basic, Rack capacity: 1U. AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–20R, Power plug: NEMA 5–20P. Nominal input voltage: 100-127 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Package dimensions (WxDxH): 17.3 x 3.78 x 2.09" (439 x 96 x 53 mm)

Country Distributor
United States 1 distributor(s)