Mio logo

Mio C210 Personal Navigation Device +MIOMAP V.3+MRE navigator Fixed LCD 3.88 oz (110 g)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28754
Info modified on:
21 Oct 2022, 10:14:32
Long product name Mio C210 Personal Navigation Device +MIOMAP V.3+MRE navigator Fixed LCD 3.88 oz (110 g):

C210 Personal Navigation Device +MIOMAP V.3+MRE

Short summary description Mio C210 Personal Navigation Device +MIOMAP V.3+MRE navigator Fixed LCD 3.88 oz (110 g):

Mio C210 Personal Navigation Device +MIOMAP V.3+MRE, 20 channels, Internal storage, 240 x 320 pixels, LCD, 65536 colors, Samsung S3C2440

Long summary description Mio C210 Personal Navigation Device +MIOMAP V.3+MRE navigator Fixed LCD 3.88 oz (110 g):

Mio C210 Personal Navigation Device +MIOMAP V.3+MRE. Channels quantity: 20 channels. Map storage: Internal storage. Display resolution: 240 x 320 pixels, Display: LCD, Display number of colors: 65536 colors. Processor model: Samsung S3C2440, Operating system installed: Windows CE 4.2. Form factor: Fixed, Interface type: Touch Screen

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.