Mio logo

Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19052
Info modified on:
11 Mar 2021, 12:12:13
Long product name Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g):

A701

Short summary description Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g):

Mio A701, 2.7", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.128 GB

Long summary description Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g):

Mio A701. Display diagonal: 2.7", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.52 GHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.