location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mio Check ‘Mio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A701
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5420027500782
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Mio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.7" 240 x 320 pixels
  • - 0.064 GB
  • - 0.52 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 1.3 MP
  • - Phone function
  • - Lithium-Ion (Li-Ion) 1300 mAh
Long product name Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g) :
The short editorial description of Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g)

A701
More>>>
Short summary description Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g):
This short summary of the Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Mio A701, 2.7", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.128 GB

Long summary description Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g):
This is an auto-generated long summary of Mio A701 handheld mobile computer 2.7" 240 x 320 pixels 5.22 oz (148 g) based on the first three specs of the first five spec groups.

Mio A701. Display diagonal: 2.7", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.52 GHz

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:42:00
Uk has collected 27 expert reviews for Mio A701 handheld mobile computer 6.86 cm (2.7") 240 x 320 pixels 148 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
smh.com.au
Updated:
2013-11-13 21:41:52
Australian consumers are embracing GPS navigation devices as rapidly as they fell in love with mobile phones and MP3 music players. No longer is a GPS device exclusively found in luxury cars: these days you can even buy mobile phones with receive...
60%
pcauthority.com.au
Updated:
2013-11-13 21:41:54
Expensive, but the features are packed in. Just note the lack of Wi-Fi and some strong iPaq competition.
83%
goodgearguide.com.au
Updated:
2013-11-13 21:41:54
The MIO A701 is a jack of all trades device designed to replace your mobile phone, GPS unit and PDA. Sporting a touch screen but no keypad, the versatile A701 also boasts a 1.3 megapixel camera and both MP3 and video players.
60%
iMobile.com.au
Updated:
2013-11-13 21:41:54
Overview IntroductionFor most people Mio is a company that you’ve probably never heard of. If you’re an avid iMobile.com.au reader, you may have seen our future phones article on this handset, the Mio A701. Mio is a global company manufacturi...
0%
Zdnet.com.au
Updated:
2013-11-13 21:41:54
first take Mios A701 is a jack-of-all-trades handheld combining PDA and phone functionality, GPS navigation, a 1.3-megapixel camera, an MP3 player and a movie player.
0%
T3.com
Updated:
2013-11-13 21:41:54
This is smarter than the average smart phone. It runs Microsoft Windows Mobile 5.0 and has a built-in satnav, meaning you can get directions, sync your email, contacts, calendar - and even make phone calls, if you so wish.The supplied Mio Map softwar...
Good In-built satnav, Bright screen, Great software, Decent size...
Bad Slightly sluggish response...
Bottom line A fantastic combination of smart phone and satnav.
100%
itreviews.com
Updated:
2013-11-13 21:41:54
PDA phone with built-in GPS route-mapping: In-vehicle navigation is becoming quite the thing, with the range of options available growing all the time. Unless you are super-rich you are probably going to be looking at one of two set-ups: a stand-alone sat...
0%
theregister.co.uk
Updated:
2013-11-13 21:42:00
Satellite navigation is a must-have these days. Established brands like TomTom, Garmin, Navman and Magellan are being challenged by a wide range of companies. Mio was early to market with competing products and even its own route-planning software, alt...
Bottom line The Mio A701 disappointed me. I had high hopes that this was going to be a well integrated smart phone satnav solution, but it has too many little flaws. It's by no means unusable, but it needs to be tweaked quite a bit before I'd consider buying one...
65%
pocket-lint.com
Updated:
2013-11-13 21:42:00
Great for those wanting more than just a phone with a supped up address book, but not looking to go down the full blown PDA route...
Good Large screen, smaller than the others in the test, 1.3 megapixel camera, new SiRF Star III GPS receiver...
Bad GPS first phone second, no qwerty keyboard, no Wi-Fi...
Bottom line Great for those wanting more than just a phone with a supped up address book, but not looking to go down the full blown PDA route...
90%
zdnet.co.uk
Updated:
2013-11-13 21:42:00
The Mio A701 is a decent GSM/GPRS/GPS handheld with some nice features, although it lacks Wi-Fi. We aren?t the biggest fans of Mio Map, but you can buy this device without the navigation software and install another application.
Good Relatively small for a device with both an integrated mobile phone and a GPS receiver, Some well thoughtout user interface elements, Available with and without navigation software...
Bad Lacks WiFi and infrared, Postcode navigation is not sevendigit, Battery life could be longer...
Bottom line The Mio A701 is a decent GSM/GPRS/GPS handheld with some nice features, although it lacks Wi-Fi. We aren’t the biggest fans of Mio Map, but you can buy this device without the navigation software and install another application...
81%
LordPercy.com
Updated:
2013-11-13 21:41:54
Ah convergence the dirty word of consumer electronics, it is banded around more times than a tarts calling card and yet never seems to amount to much. Now finally we have in our mitts a real example of converging technology the Mio A701 GPS Smartphone...
0%
pdagold.com
Updated:
2013-11-13 21:41:54
Todays addition to the list of reviewed products is Mio DigiWalker A701 by Mio Technology. The device combines a simple GSM/GPRS module and a sensitive SiRFstar III GPS receiver. The list of main features includes a powerful processor and sizeable me...
0%
gpspassion.com
Updated:
2013-11-13 21:41:54
Convergence devices like PDAPhones or GPSPDAs have been gaining a lot of attention lately with the apparent demise of "simple" PDAs but how about taking it one step further with GPSPDAPhones ? The HP hw6515 and Eten G500 paved the way and now comes th...
0%