location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
808736591836
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels
  • - 0.128 GB
  • - 0.4 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Guarantee: Two-yearin Europe (one-yearfor rechargeable battery pack) 90 days technical support for software in all regions.
Long product name HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g) :
The short editorial description of HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g)

iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD 240 x 320
More>>>
HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g):
The official marketing text of HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g) as supplied by the manufacturer

Delivers enhanced security, power and expansion capabilities for mobile enterprise professionals. With integrated WLAN and Bluetooth it is designed to optimise mobile productivity and maintain a competitive advantage through cutting-edge technology.The iPAQ is a family of innovative, personal devices, which let you take advantage of the internet, make life easier and keep you in control.

Short summary description HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g):
This short summary of the HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g) data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD, 3.5", 240 x 320 pixels, TFT, 0.128 GB, SD/IO SD/MMC, 0.4 GHz

Long summary description HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g):
This is an auto-generated long summary of HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD handheld mobile computer 3.5" 240 x 320 pixels 7.29 oz (206.8 g) based on the first three specs of the first five spec groups.

HP iPAQ Pocket PC H5550 Intel 400-MHz 64 Mb TFT LCD. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB. Processor frequency: 0.4 GHz

Display
Display
TFT
Display diagonal *
3.5"
Display resolution *
240 x 320 pixels
Pixel pitch
0.24
Memory
Internal memory *
0.128 GB
Memory slots
SD/IO SD/MMC
Processor
Processor frequency *
0.4 GHz
Built-in processor
XScale
Network
Bluetooth *
Yes
Audio
Speakers
Yes
Ports & interfaces
I/O ports
USB
Headphone outputs
1
Ports & interfaces
Interface
USB
Performance
RFID reader *
No
Barcode reader *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
7.29 oz (206.8 g)
Width
3.31" (84 mm)
Depth
0.626" (15.9 mm)
Height
5.43" (138 mm)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
System requirements
Compatible operating systems
Microsoft Windows Pocket PC 2003 Premium Edition