location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mio P350 handheld mobile computer 3.5" 240 x 320 pixels 6 oz (170 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mio Check ‘Mio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5420027502939
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Mio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mio P350 handheld mobile computer 3.5" 240 x 320 pixels 6 oz (170 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels
  • - 0.064 GB
  • - 0.4 GHz
  • - GPS (satellite)
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Mio P350 handheld mobile computer 3.5" 240 x 320 pixels 6 oz (170 g) :
The short editorial description of Mio P350 handheld mobile computer 3.5" 240 x 320 pixels 6 oz (170 g)

P350
More>>>
Short summary description Mio P350 handheld mobile computer 3.5" 240 x 320 pixels 6 oz (170 g):
This short summary of the Mio P350 handheld mobile computer 3.5" 240 x 320 pixels 6 oz (170 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Mio P350, 3.5", 240 x 320 pixels, TFT, Stylus, 65536 colors, 0.064 GB

Long summary description Mio P350 handheld mobile computer 3.5" 240 x 320 pixels 6 oz (170 g):
This is an auto-generated long summary of Mio P350 handheld mobile computer 3.5" 240 x 320 pixels 6 oz (170 g) based on the first three specs of the first five spec groups.

Mio P350. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.4 GHz

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 15:55:52
Uk has collected 10 expert reviews for Mio P350 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 170 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetguy.com.au
Updated:
2014-01-03 15:55:52
The two parts of the P350, GPS and PDA, are by themselves unremarkable. The combination of the two, however, in the context of the low asking price of $499, makes the P350 a quite compelling GPS option if youre looking to do more with your GPS than ju...
Good Fully functional PDA.
Bad Slow processor, slow synchronisation.
Bottom line The two parts of the P350, GPS and PDA, are by themselves unremarkable. The combination of the two, however, in the context of the low asking price of $499, makes the P350 a quite compelling GPS option if youre looking to do more with your GPS than ju...
80%
gadgetspeak.com
Updated:
2014-01-03 15:55:52
As a prime target for break-in merchants, it does help if your Sat Nav device can be placed in your pocket when away from the car. The Mio P350 certainly qualifies.
68%
v3.co.uk
Updated:
2014-01-03 15:55:52
Combining a handheld computer with built-in sat-nav and a good set of maps should be a natural blend...
60%