location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite AV2FP line conditioner 2 AC outlet(s) 1440 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Isobar 2-Outlet Low-Profile Professional Audio/Video Power Conditioning Center, 10 ft. and 18 in. Cords, 5100 Joules
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV2FP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332125071 show
Category:
Device which improves the quality of power that is delivered to electric load equipment.
Line Conditioners Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 03:51:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite AV2FP line conditioner 2 AC outlet(s) 1440 W Black :
The short editorial description of Tripp Lite AV2FP line conditioner 2 AC outlet(s) 1440 W Black

Isobar 2-Outlet Low-Profile Professional Audio/Video Power Conditioning Center, 10 ft. and 18 in. Cords, 5100 Joules
More>>>
Tripp Lite AV2FP line conditioner 2 AC outlet(s) 1440 W Black:
The official marketing text of Tripp Lite AV2FP line conditioner 2 AC outlet(s) 1440 W Black as supplied by the manufacturer

Tripp Lite's AV2FP Professional Isobar Flat Panel Power Conditioning Center for Digital Displays provides ultimate protection (5100 joules) stopping damaging surges/spikes. Filters disruptive EMI/RFI line noise so Digital Displays perform to their full capability! You can see and hear the difference: sharper, crisper deeper, video; helps maintain longer component life spans. Perfect for flat-panel digital displays, Front-screen projection systems and more. High Definition bi-directional 2.2 GHz (gold) coaxial protects against surges /spikes from coming in on the coax input. Network/Ethernet protection with RJ45 covers all 8 pins for matrix switchers and streaming internet content. Premium Isobar surge protection technology. Low-profile all-metal housing installs neatly behind flat-panel displays. 3 diagnostic LEDs report conditions, 2 AC outlets, includes detachable 10-ft. and 18-in. power cords with right-angle plugs, circuit breaker, fail-safe thermal fusing and audible alarm.

Key Features:

- 1-line High Definition bi-directional 2.2 GHz (gold) coaxial surge protection HD-enhanced bandwidth
- 1-Network/Ethernet protection with RJ45 covers all 8 pins for matrix switchers and streaming internet content
- 2 surge / spike protected outlets / includes 2 detachable right angle power cords; 18-in & 10-ft
- 5100 joule surge suppression rating with EMI/RFI line noise filtering helps Digital Displays perform to their full capability! (sharper, crisper video; deeper video; helps maintain longer component life spans)
- ISOBAR Technology filters disruptive EMI/RFI line noise
- 3 Diagnostic LEDs report operational conditions
- Circuit breaker protects against dangerous system overload
- All Metal Housing within a Low profile design provides additional EMI / RFI rejection
- Built-in mounting brackets facilitates convenient installation behind any Digital Display
- Fail-safe thermal fusing acts like an additional circuit breaker, shutting down the unit and connected equipment in the event of a catastrophic surge
- Audible alarm immediately alerts you to damaged protection circuitry; perfect for when LEDs aren't normally viewed
- TUV tested to UL standards 1449 and 962A
- $100,000 Ultimate Lifetime Insurance covers connected components against surge damage—for life! (USA/Canada only)
- Lifetime product warranty

Short summary description Tripp Lite AV2FP line conditioner 2 AC outlet(s) 1440 W Black:
This short summary of the Tripp Lite AV2FP line conditioner 2 AC outlet(s) 1440 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite AV2FP, 1440 W, 110 - 125 V, 4.5" (114.3 mm), 9.25" (235 mm), 1.5" (38.1 mm), 26.5 oz (750 g)

Long summary description Tripp Lite AV2FP line conditioner 2 AC outlet(s) 1440 W Black:
This is an auto-generated long summary of Tripp Lite AV2FP line conditioner 2 AC outlet(s) 1440 W Black based on the first three specs of the first five spec groups.

Tripp Lite AV2FP. Output power: 1440 W, AC input voltage: 110 - 125 V. Width: 4.5" (114.3 mm), Depth: 9.25" (235 mm), Height: 1.5" (38.1 mm). Quantity per master (outer) case: 4 pc(s), Master (outer) case width: 10.4" (264.2 mm), Master (outer) case length: 10.5" (266.7 mm)

Technical details
AC outlets quantity *
2 AC outlet(s)
AC outlet type *
NEMA 5-15R
Product color
Black
Cord length
120.1" (3.05 m)
Master (outer) case GTIN (EAN/UPC)
10037332125078
Power
Output power *
1440 W
AC input voltage
110 - 125 V
Weight & dimensions
Width
4.5" (114.3 mm)
Depth
9.25" (235 mm)
Height
1.5" (38.1 mm)
Weight & dimensions
Weight
26.5 oz (750 g)
Package width
2.4" (61 mm)
Package depth
10" (254 mm)
Package height
9.8" (248.9 mm)
Package weight
3.2 lbs (1.45 kg)
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
10.4" (264.2 mm)
Master (outer) case length
10.5" (266.7 mm)
Master (outer) case height
10.9" (276.9 mm)
Master (outer) case weight
14 lbs (6.35 kg)
Country of origin
China