location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-459U-RP+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-459U-RP+ show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Number of storage drives supported: 4
  • - 1.8 GHz
  • - 1
  • - DHCP server Jumbo frames support iSCSI support
  • - 150 W
Long product name QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB :
The short editorial description of QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB

TS-459U-RP+ Turbo NAS - Includes Redundant Power Supply, 1U, Intel Atom 1.8GHz Dual-core Processor, 1GB RAM, 512MB DOM, 2.5/ 3.5" SATA I/II HDD x4, 2 x Gigabit RJ-45, 5 x USB 2.0, 2 x eSATA, 7.63 kg
More>>>
QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB:
The official marketing text of QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB as supplied by the manufacturer

Modern businesses face the challenges of dramatic growth of digital data as well as raising productivity and efficiency. To well deploy the business IT environment with a reliable, affordable, scalable, and easy-to-maintain storage center to securely store, share and back up the digital assets has become the top task for the server managers nowadays in small and mid-sized companies. The TS-459U+ series Turbo NAS is the brand-new 4-bay 1U rackmount chassis network attached storage (NAS) server to satisfy these requirements.

The TS-459U-RP/ SP+ is equipped with the next-generation Intel® Atom™ Dual-Core 1.8GHz processor delivering exceptionally high performance, yet with low power consumption for energy-saving commitment. The Turbo NAS offers the best cost performance ratio of rack mount server in the industry; and provides versatile business applications to maximize server consolidation in the business environment. The Turbo NAS is integrated as a powerful all-in-one application server, which requires no extra time and efforts for software installation. The server managers can adopt the NAS in many of the system integration projects or office applications quickly. The Turbo NAS is also an affordable solution capable of business-class server applications, secure data backup and sharing, and iSCSI service for virtualized and clustered environment.

The Most Affordable and Flexible Virtualization Solution
The TS-459U-RP/ SP+ is certified as compatible with VMware® vSphere4 (ESX 4.0 and above) virtualization platform. The NAS can be utilized as the networked shared storage of VMware virtualization environments and Windows cluster servers. Comparing with traditional SAN (Storage Area Network), the Turbo NAS is a competitive alternative with much lower setup and maintenance costs in an IP SAN.

The Feature-rich and Integrated Applications for Business
The NAS supports file sharing across Windows, Mac, Linux, and UNIX platforms. Versatile business applications such as file server, FTP server, printer server, web server, and Windows AD support are provided. The dominant features, such as WebDAV, Share Folder Aggregation (also known as DFS), IPv6 and IPv4 dual-stack, Wake on LAN, schedule power on/ off, HDD S.M.A.R.T, comprehensive log systems, and policy-based unauthorized IP blocking are all included features of a QNAP NAS server.

Short summary description QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB:
This short summary of the QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-459U-RP+, Rack (1U), 1 GB

Long summary description QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB:
This is an auto-generated long summary of QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB based on the first three specs of the first five spec groups.

QNAP TS-459U-RP+. Chassis type: Rack (1U). Processor frequency: 1.8 GHz. Internal memory: 1 GB

Storage
Storage drive interface *
Serial ATA, Serial ATA II
RAID levels
JBOD
Supported file systems
EXT3, EXT4, FAT32, HFS+, NTFS
Number of storage drives supported *
4
Processor
Processor frequency *
1.8 GHz
Number of processors installed
1
Memory
Internal memory *
1 GB
Flash memory
512 MB
Network
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Compliance industry standards
IEEE 802.3ad
Supported network protocols
TCP/IP, CIFS/SMB, AFP (3.2), NFS (v3), FTP, HTTP, HTTPS, Telnet, SSH, iSCSI, SNMP
Ports & interfaces
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
2
eSATA
Yes
Design
Chassis type *
Rack (1U)
Number of fans
3 fan(s)
LED indicators
LAN, USB
Performance
Multilingual support
Yes
Number of users
4096 user(s)
Web-based management
Yes
Reset button
Yes
On/off switch
Yes
Power
Power supply unit (PSU) capacity
150 W
Redundant power supply (RPS) support
Yes
Power consumption (typical)
40 W
Weight & dimensions
Weight
16.8 lbs (7.63 kg)
Package weight
26.7 lbs (12.1 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
17.3 x 19.6 x 1.73" (439 x 499 x 44 mm)
I/O ports
2 x eSATA, 1 x VGA
Power requirements
100-240 Vac, 50-60Hz
Compatible operating systems
Microsoft Windows 2000, XP, Vista (32/ 64 bit), Windows 7 (32/ 64 bit), Server 2003/ 2008, Apple Mac OS X, Linux / Unix
Networking features
Gigabit Ethernet
Minimum system requirements
Internet Explorer 7 / 8, Firefox 3, Safari 3 / 4, Google Chrome
Connectivity LEDs
Yes
Link/Act LED
Yes
Fan
40 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 10:52:53
Uk has collected 1 expert review for QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
overclockersclub.com
Updated:
2015-01-10 10:52:53
The QNAP acronym stands for "Quality Network Appliance Provider", and although QNAP Systems, Inc. is a relatively new company (starting out in 2004), it aims to become the world leader for Network Attached Storage (NAS) and Network Video Recorder (NVR...
Bad Accompanying PC applications are somewhat functionally limited, with a basic user interface, The NAS does not appear to utilise the available bandwidth of a 2 Gbps LACP (802.3ad) link...
Bottom line Before undertaking the review, I studied the product pages for the QNAP TS-459U-RP, and still did not expect to see the sheer number of settings and options available. At times, I was pleasantly surprised to see handy unique features like ISO mounting...
0%
Brand Image Article code product Stock Price from
QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux QNAP TS-459 Pro+ Tower Intel Atom® D525 1 GB DDR2 Linux
(show image)
TS-459 PRO+ TS-459 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux
(show image)
TS-659 PRO+ TS-659 PRO+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-559 Pro+ Intel Atom® D525 1 GB Linux QNAP TS-559 Pro+ Intel Atom® D525 1 GB Linux
(show image)
TS-559 PRO+ TS-559 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-259 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux QNAP TS-259 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux
(show image)
TS-259 PRO+ TS-259 PRO+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP VS-5012 NAS/storage server QNAP VS-5012 NAS/storage server
(show image)
VS-5012 VS-5012 0.00
(excl. VAT)
0 (incl. VAT)
QNAP VS-2012 NAS/storage server QNAP VS-2012 NAS/storage server
(show image)
VS-2012 VS-2012 0.00
(excl. VAT)
0 (incl. VAT)
QNAP VS-4016U-RP NAS/storage server QNAP VS-4016U-RP NAS/storage server
(show image)
VS-4016U-RP VS-4016U-RP 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-100 NAS/storage server 0.03125 GB QNAP TS-100 NAS/storage server 0.03125 GB
(show image)
TS-100 TS-100 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-109 NAS/storage server 0.125 GB DDR2 QNAP TS-109 NAS/storage server 0.125 GB DDR2
(show image)
TS-109 TS-109 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-209 NAS/storage server Desktop 0.125 GB DDR2 QNAP TS-209 NAS/storage server Desktop 0.125 GB DDR2
(show image)
TS-209 TS-209 0.00
(excl. VAT)
0 (incl. VAT)