location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro CM1415fnw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE862A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962903438 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2013
Product end of life date
Bullet Points HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 12 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 160 MB 600 MHz
  • - 50 lbs (22.7 kg)
Guarantee: One year limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi :
The short editorial description of HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi

HP LaserJet Pro CM1415fnw Color Multifunction Printer
More>>>
HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi:
The official marketing text of HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi as supplied by the manufacturer

Print, copy, scan – in colour, and fax, with the first HP LaserJet that prints from the Web1 and mobile devices2. Connect to a wired or wireless network3. Use a colour touchscreen to print vivid documents.

Bring easy, touchscreen printing to your office.

• Use business apps and the 8.9 cm (3.5-inch) colour touchscreen to access and print information from the Web1.


Produce professional-quality marketing materials.

• Make the most of your printed images with HP ImageREt 3600 which enhances print resolution to deliver crisp detail and consistent colour.


Increase productivity – share the MFP on a network.

• Connect wirelessly to the MFP and print from virtually anywhere in your office, using 802.11b/g/n wireless3.Boost office efficiency by sharing printing resources using built-in 10/100 Ethernet.


Minimise your environmental impact.

• Conserve energy with Instant-on Technology4 and Instant-on Copy5.


1 Requires an Internet connection to the printer. Services may require registration. Applications availability varies by country and requires a firmware upgrade. For details, www.hp.com/go/ePrintCenter.

2 May require an Internet connection to the printer. Feature works with any Internet and e-mail-capable device and requires a firmware upgrade. For details, www.hp.com/go/ePrintCenter.

3 Built-in wireless is available on the HP LaserJet Pro CM1415fnw Color MFP. Wireless performance is dependent upon physical environment and distance from access point, and may be limited during active VPN connections.

4 Energy savings based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method on HP LaserJet products with Instant-on Technology vs. top competitive models as of March 2009.

5 When compared with fluorescent tubes, Instant-on Copy with LED technology drops energy use by 4 times in idle mode and 1.4 times in copy mode.

Short summary description HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi:
This short summary of the HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro CM1415fnw, Laser, Color printing, 600 x 600 DPI, Color copying, A4, Black, Gray

Long summary description HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro CM1415fnw Laser A4 600 x 600 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro CM1415fnw. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, Gray

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (color, normal quality, A4)
8 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Copy resolution (color text and graphics)
600 DPI
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed scanner
Input color depth
30 bit
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
120 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelope feeder
No
Maximum paper trays
1
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
160 MB
Compatible memory cards
Not supported
Processor frequency
600 MHz
Mac compatibility
Yes
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Design
Control type
Touch
Power
Power consumption (average operating)
285 W
Power consumption (standby)
17.5 W
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
HP-UX 11, Solaris 8, Solaris 9
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
17 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.4" (443 mm)
Depth
18.6" (472 mm)
Height
16.3" (415 mm)
Weight
50 lbs (22.7 kg)
Packaging data
Package width
23.6" (600 mm)
Package depth
19.7" (500 mm)
Package height
24" (610 mm)
Package weight
57.1 lbs (25.9 kg)
Other features
Standard input trays
1
Networking features
Ethernet, Fast Ethernet
Dimensions (WxDxH)
17.4 x 18.6 x 16.3" (443 x 472 x 415 mm)
Print quality (color, best quality)
600 DPI
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
0.165" (4.2 mm)
Print margin left (A4)
0.165" (4.2 mm)
Print margin right (A4)
0.165" (4.2 mm)
Print margin top (A4)
0.165" (4.2 mm)
Wireless technology
802.11b/g/n
Scan file formats
BMP, JPG, PDF, PNG, RTF, TIFF, TXT
Memory upgrade
No
Compatible operating systems
Microsoft Windows7 32-bit & 64-bit, Windows Vista 32-bit & 64-bit, Windows XP 32-bit (SP2 +); Microsoft Windows Server 2008 32-bit & 64-bit, Windows Server 2003 32-bit (SP3 +); Mac OS X v 10.5.8, v 10.6; Linpus Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0; SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3); HPUX 11 & Solaris 8/9
Automatic paper sensor
No
Auto fax reduction supported
Yes
Handset
No
Junk barrier supported
Yes
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
SureSupply supported
Yes
Duplex ADF scanning
No
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
23.6 x 19.7 x 24" (600 x 500 x 610 mm)