location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA IP4300 inkjet printer Color 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP4300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1438B018 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PIXMA IP4300 inkjet printer Color 9600 x 2400 DPI A4 :
The short editorial description of Canon PIXMA IP4300 inkjet printer Color 9600 x 2400 DPI A4

PIXMA IP4300 Photo Inkjet, 30 ppm, 24 ppm, 9600 x 2400 dpi
More>>>
Canon PIXMA IP4300 inkjet printer Color 9600 x 2400 DPI A4:
The official marketing text of Canon PIXMA IP4300 inkjet printer Color 9600 x 2400 DPI A4 as supplied by the manufacturer

Benefit from superior photo lab quality, rapid photo print speeds and unbeatable price performance. Advanced features and the cost-saving Single Ink system add to ease, economy and efficiency.

- Rapid print speed: a 10x15cm borderless photo in approx. 36 seconds
- Superior print quality: max. 9600x2400dpi
- Two paper trays, integrated duplex unit, DVD/CD printing
- PictBridge-ready
- Single Ink system

Rapid borderless photo printing
Print a photo lab quality 10x15cm borderless photo in approximately 36 seconds in Standard mode. Enjoy rapid borderless photo printing on a range of sizes right up to A4.

Superior photo lab print quality
The high 9600x2400dpi print resolution ensures detailed and vibrant photo lab quality output. Superior quality is achieved by Canon's FINE technology with microscopic 1pl ink droplets. ContrastPLUS technology with an additional dye based black ink brings extra depth and contrast to photos.

Advanced media handling
Get more features for your money with direct DVD/CD printing, automatic double-sided printing and two paper trays for more versatility. With attractive and functional styling, this advanced photo printer fits in easily anywhere.

Easy direct photo printing
Print photos directly from PictBridge-compatible digital cameras and camcorders - with ease. Just plug and print, no other operation is required to produce perfect photo prints.

Economical Single Ink system
All ink tanks can be replaced separately, minimising ink wastage. Built-in LED lights flash to alert you when a colour is running low, without the need to check first on your PC.

Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE print head, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful prints.

Comprehensive software suite
Get great results with easy-to-use software. Print beautiful digital photos in just a few clicks using Easy-PhotoPrint - then create professional looking photo albums with PhotoRecord. Produce perfect web printouts without the loss of page edges with Easy-WebPrint. And give DVDs and CDs a smart professional finish with CD-LabelPrint.

Complete compatibility
The PIXMA iP4300 is Windows and Mac OS X compatible and has a USB2.0 Hi-Speed interface to speed up image transfer to your PC.

Short summary description Canon PIXMA IP4300 inkjet printer Color 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA IP4300 inkjet printer Color 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA IP4300, Color, 9600 x 2400 DPI, 5, A4, 14.8 ppm, Duplex printing

Long summary description Canon PIXMA IP4300 inkjet printer Color 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA IP4300 inkjet printer Color 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA IP4300. Color, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14.8 ppm. Duplex printing

Features
Duplex printing *
Yes
Color *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
14.8 ppm
Print speed (color, normal quality, A4/US Letter)
11.6 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
10 x 15cm, 10 x 18cm (Wide), 13 x 18cm, 20 x 25cm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
No
Performance
Sound power level (printing)
34 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
11 W
Power consumption (standby)
1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP SP1,SP2 / Windows 2000 Professional SP2, SP3, SP4 / Windows Millennium Edition / Windows 98, 98 Second Edition Mac OS X v.10.2.8 - v.10.4
Minimum processor
Pentium II/PowerPC G3
Minimum storage drive space
250 MB
Minimum system requirements
800x600
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
17.5" (445 mm)
Depth
11.9" (303 mm)
Height
6.3" (160 mm)
Weight
14.3 lbs (6.5 kg)
Packaging data
Bundled software
Windows: Easy-PhotoPrint, Easy-WebPrint, CD-LabelPrint, PhotoRecord Mac: Easy-PhotoPrint, CD-LabelPrint
Other features
Dimensions (WxDxH)
17.5 x 11.9 x 6.3" (445 x 303 x 160 mm)
Infrared data port
No
Print technology
Inkjet
Interface
USB 2.0
Type
Single Ink
Power requirements
AC 100-240V, 50/60Hz
Country Distributor
United Kingdom 1 distributor(s)