Epson logo

Epson AcuLaser M2400DTN 1200 x 1200 DPI A4

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101025
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser M2400DTN 1200 x 1200 DPI A4:

Mono, 35ppm, 1200 x 1200dpi, USB 2.0 Type B, RJ-45, 10/100BaseT(X), 55 dB(A), 64MB, 2 Trays, 11.5 kg

Epson AcuLaser M2400DTN 1200 x 1200 DPI A4:

Designed for small-to-medium workgroups and desktop users, the efficient AcuLaser M2400D series gets the job done fast with a first-page-out time of 7 seconds and a print speed of up to 35 pages per minute. There’s no compromise on quality with a professional print resolution of 1200 x 1200dpi.

Flexible and expandable: The AcuLaser M2400D series has the flexibility to perfectly match the needs of your workgroups and desktop users, with expandable RAM from 32MB up to 320MB. Paper handling is adjustable too, with automatic double-sided printing and a choice of one or two optional additional paper trays to increase capacity to 800 sheets.

Easy compatibility: Seamlessly integrating into most IT environments, the AcuLaser M2400D series supports PCL5e, PCL6, standard ESC/Page, FX, ESCP2, 1239X, Genuine PostScript 3TM and PDF 1.3. It also features a parallel port (D model) or an Ethernet interface (DN model) for easy connectivity.

Lower costs and environmental impact: Your company’s cost per page is optimised with a choice of standard and high-capacity toner cartridges. The AcuLaser M2400D series’ ENERGY STAR qualified power efficiency and Epson’s toner cartridge return programme further reduce bills and minimise environmental impact.

Short summary description Epson AcuLaser M2400DTN 1200 x 1200 DPI A4:

Epson AcuLaser M2400DTN, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser M2400DTN 1200 x 1200 DPI A4:

Epson AcuLaser M2400DTN. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready. Product color: Gray

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.