Epson logo

Epson AcuLaser M2300DTN 1200 x 1200 DPI A4

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74930
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser M2300DTN 1200 x 1200 DPI A4:

AcuLaser M2300DTN - Laser, 1200 x 1200dpi, 30 ppm (A4), Ethernet (100/10Base-T), USB 2.0, 64MB

Epson AcuLaser M2300DTN 1200 x 1200 DPI A4:

Designed for small workgroups, the Epson AcuLaser M2300DN blends speed and reliability for day-to-day printing you can depend on. There's no need to wait for your prints with a first-page-out time of 6 seconds and a print speed of up to 30 pages per minute. And there's no compromise on quality with a professional print resolution of 1200x1200dpi.

Flexible paper handling:
Big jobs are no problem for this high-performance printer, which can handle up to 550 sheets using the optional additional paper tray and offers the paper-saving benefit of automatic double-sided printing.

Expandable memory:
Adjust the AcuLaser M2300DN's RAM to match the needs of your business by expanding it from 64MB up to 320MB.

Effortless integration:
The AcuLaser M23000DN will fit easily into most IT environments. It offers PCL6 support and has both USB and Ethernet interfaces for easy sharing across small workgroups

Save money and the environment:
ENERGY STAR qualified power efficiency and Epson’s toner cartridge return programme make this printer better for both the environment and your budget.

Short summary description Epson AcuLaser M2300DTN 1200 x 1200 DPI A4:

Epson AcuLaser M2300DTN, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser M2300DTN 1200 x 1200 DPI A4:

Epson AcuLaser M2300DTN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.