Alienware logo

Alienware AW988 Headset Wired & Wireless Head-band Gaming Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173988
Info modified on:
08 Mar 2024, 09:07:54
Guarantee:
2 years
Long product name Alienware AW988 Headset Wired & Wireless Head-band Gaming Black:

20 - 20000 Hz, 107 dB, 16 Ohm, 16.8M RGB LED, 2.4 GHz/3.5 mm, AUX, 1200 mAh

Alienware AW988 Headset Wired & Wireless Head-band Gaming Black:

Gaming headset designed for the most dedicated audiophile. Lightweight design with crystal-clear communication and iconic Alienware style.

Short summary description Alienware AW988 Headset Wired & Wireless Head-band Gaming Black:

Alienware AW988, Wired & Wireless, Gaming, 20 - 20000 Hz, 13.4 oz (380 g), Headset, Black

Long summary description Alienware AW988 Headset Wired & Wireless Head-band Gaming Black:

Alienware AW988. Product type: Headset. Connectivity technology: Wired & Wireless. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 13.4 oz (380 g). Product color: Black

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer Alienware AW988 Headset Wired & Wireless Head-band Gaming Black 520-AANP:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.