location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man Super Web Slinger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man Super Web Slinger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9764EM0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993458943
Category: Toy Weapons Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:19:04
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Spider-Man Super Web Slinger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes Super Web Slinger, Spidey Shot Web Fluid, refillable water cartridge, and glove
  • - Shoots water or Spidey Shot Web Fluid
  • - Glove is one size fits most and features Spider-Man design
  • - Imagine web-slinging Spidey battles
Long product name Marvel Spider-Man Super Web Slinger :
The short editorial description of Marvel Spider-Man Super Web Slinger

Marvel Spider-Man Super Web Slinger
More>>>
Marvel Spider-Man Super Web Slinger:
The official marketing text of Marvel Spider-Man Super Web Slinger as supplied by the manufacturer

With the Spider-Man Super Web Slinger, kids are ready to sling webs like Spider-Man! Load the included can of Spidey Shot web fluid and get ready for some web-blasting action! Kids will discover that web-slinging is not just a great way to imagine fighting crime; it's also a great way to have fun! With the Spider-Man Super Web Slinger, it's time to blast bad guys or just have a blast with Spider-Man gear!

Short summary description Marvel Spider-Man Super Web Slinger:
This short summary of the Marvel Spider-Man Super Web Slinger data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man Super Web Slinger, Toy web slinger, 5 yr(s), 10 yr(s), 11.6 oz (328 g)

Long summary description Marvel Spider-Man Super Web Slinger:
This is an auto-generated long summary of Marvel Spider-Man Super Web Slinger based on the first three specs of the first five spec groups.

Marvel Spider-Man Super Web Slinger. Product type: Toy web slinger, Recommended age (min): 5 yr(s), Recommended age (max): 10 yr(s), Product color: Blue, Red, Material: Plastic. Weight: 11.6 oz (328 g)

Spider-Man
Spider-Man

Superhuman strength, agility, endurance, ability to stick to and climb walls and other surfaces, uses self-designed web-shooters allowing him to fire and swing from sticky webs, special "Spider-Sense" warns of incoming danger, genius intellect specializing in chemistry and invention.

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Toy web slinger
Recommended age (min) *
5 yr(s)
Recommended age (max)
10 yr(s)
Suggested gender *
Boy
Product color
Blue, Red
Material
Plastic
License
Marvel
Franchise
Spider-Man
Character
Spider-Man
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
11.6 oz (328 g)
Packaging data
Number of products included
3 pc(s)
Package width
9.96" (253 mm)
Package depth
1.93" (49 mm)
Package height
8.98" (228 mm)
Package weight
15.1 oz (427 g)
Package type
Box
Logistics data
Master (outer) case width
10.5" (266.7 mm)
Master (outer) case length
8.27" (210 mm)
Master (outer) case height
9.81" (249.2 mm)
Master (outer) case weight
4.5 lbs (2.04 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case net weight
2.89 lbs (1.31 kg)
Brand Image Article code product Stock Price from
Nerf Marvel Avengers Iron Man Blast Repulsor Gauntlet Nerf Marvel Avengers Iron Man Blast Repulsor Gauntlet
(show image)
E4394EU4 Marvel Avengers Iron Man Blast Repulsor Gauntlet with Darts 0.00
(excl. VAT)
0 (incl. VAT)
Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy Nerf Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy
(show image)
E7378EU4 Marvel Avengers Captain Marvel Power Moves Photon Blast Dart-Launching Toy 0.00
(excl. VAT)
0 (incl. VAT)