location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5519Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-C5519Q show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184092521
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:42:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-C5519Q user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor Digital signage flat panel Black
  • - 55" 3840 x 2160 pixels LCD 350 cd/m²
  • - 60 Hz 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Guarantee: 3 Years Advanced Exchange Service
Long product name DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black :
The short editorial description of DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black

55" (3840 x 2160, LCD), 350 cd/m², 4000:1, 178/178°, 8 ms, 2 x HDMI, 1 x DisplayPort, 1 x VGA, 1 x RJ45, 1 x RS-232, VESA (400 x 400 mm), 20.50 kg
More>>>
DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black:
The official marketing text of DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black as supplied by the manufacturer

Captivate your audience
Stunning visuals. Striking presentations: Experience exceptionally sharp text and images with 4K resolution on a large format monitor that is optimized for text.

More ways to display: Conveniently select from predefined templates with the Easy Arrange feature on Dell Display Manager software. Quickly tile and arrange your applications and get back to work faster with Auto-restore, a feature that remembers where you left off.

Dynamic colors. Crisp details: A wide 178°/178° viewing angle lets you and your team see fine details and vibrant colors from either side of the room.

Optimize your meeting spaces
Stay on schedule: Keep your meetings on track with a wide range of ports that allow you to easily connect and transition between presenters.

Simplify Your Control: Automatically wake-up and shutdown your monitor and other devices while connected to compatible HDMI CEC devices.

Seamless management: The RJ45 & RS232 allow you to conveniently control your monitors via the network or meeting room control systems.

Lock it down: Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Peace of mind, guaranteed
A brand you can rely on:
As the No. 1 monitor brand worldwidei, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

Advanced Exchange Service:
Your monitor comes with a 3-year Advanced Exchange Servicei so that if a replacement becomes necessary, it will be shipped to you the next business day during your 3-year Limited Hardware Warrantyi. Upgrade to 24x7 specialized technical phone support with Dell ProSupport options.

Reliable and responsible:
Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as ENERGY STAR 7®, China Energy Label (CEL), WEEE, ErP (EuP) Standards, Korea e-Standby.

Short summary description DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black:
This short summary of the DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL C5519Q, Digital signage flat panel, 55", LCD, 3840 x 2160 pixels

Long summary description DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black:
This is an auto-generated long summary of DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black based on the first three specs of the first five spec groups.

DELL C5519Q. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Product color: Black

Captivate your audience
Captivate your audience

Stunning visuals. Striking presentations: Experience exceptionally sharp text and images with 4K resolution on a large format monitor that is optimized for text.

More ways to display: Conveniently select from predefined templates with the Easy Arrange feature on Dell Display Manager software. Quickly tile and arrange your applications and get back to work faster with Auto-restore, a feature that remembers where you left off.

Dynamic colors. Crisp details: A wide 178°/178° viewing angle lets you and your team see fine details and vibrant colors from either side of the room.

Optimize your meeting spaces
Optimize your meeting spaces

Stay on schedule: Keep your meetings on track with a wide range of ports that allow you to easily connect and transition between presenters.

Simplify Your Control: Automatically wake-up and shutdown your monitor and other devices while connected to compatible HDMI CEC devices.

Seamless management: The RJ45 & RS232 allow you to conveniently control your monitors via the network or meeting room control systems.

Lock it down: Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Display
Display diagonal *
55"
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Pixel pitch
0.0124 x 0.0124" (0.315 x 0.315 mm)
Display diagonal (metric)
55" (139.7 cm)
Horizontal scan range
30 - 160 kHz
Vertical scan range
23 - 80 Hz
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080), 3840 x 2160
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 2160p
Hardness
3H
LED type
LED light bar system
Native refresh rate
60 Hz
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB port *
Yes
USB ports quantity
4
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-A
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) in
2
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Orientation
Vertical
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.01" (2.56 cm)
Bezel width (side)
0.618" (1.57 cm)
Bezel width (top)
0.618" (1.57 cm)
Performance
Purpose *
Corporate
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
0.4 W
Power consumption (off)
0.3 W
Power consumption (max)
200 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
100 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
307.8 BTU/h
Energy efficiency scale
A to G
Computer system
Computer system *
No
Windows operating systems supported
Yes
Weight & dimensions
Width
48.9" (1241 mm)
Depth
2.55" (64.8 mm)
Height
28.4" (721.5 mm)
Weight
45.2 lbs (20.5 kg)
Packaging data
Package weight
60.8 lbs (27.6 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC, DisplayPort, HDMI, USB, VGA
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Certificates
Certification
CEL, WEEE, ErP, TCO, BFR/PVC free
Logistics data
Harmonized System (HS) code
85285210
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Display brightness (peak)
350 cd/m²
Maximum refresh rate
60 Hz
Quick start guide
Yes
Dell E-Value Code
c5519q
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL C5519Q Digital signage flat panel 55" LCD 350 cd/m² 4K Ultra HD Black:
Disclaimer

Actual configuration might differ from illustration