DELL logo

DELL PN579X stylus pen 0.688 oz (19.5 g) Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
336334
Info modified on:
31 May 2024, 22:32:38
Guarantee:
1 Year
Long product name DELL PN579X stylus pen 0.688 oz (19.5 g) Black:

Premium Active Pen, Bluetooth 4.2, 3 Buttons, 19.5 g

DELL PN579X stylus pen 0.688 oz (19.5 g) Black:

Flexible, multi-protocol compatibility with all Dell 2-in-1s
The Dell Premium Active Pen features flexible, multi-protocol compatibility with all Dell 2-in-1s with a Windows Ink compatible display. The pen’s multi-mode controller can be used across all protocol platforms—MPP 1.51 (Microsoft Pen Protocol), Wacom AES 1.0 and the latest Wacom AES 2.0 technology.

Customizable buttons enhance productivity
Quickly launch OneNote by clicking the top button and write notes (even on a locked screen), capture a screenshot, or activate Cortana. Efficiently erase or launch the context menu with the side buttons. Install Windows Ink Workspace to customize buttons to your needs.

Multi-protocol AES 2.0 for a natural writing and drawing experience
The Dell Premium Active Pen is the first active pen that offers multi-protocol compatibility including AES 2.0i. Create strokes of varying lightness or darkness, with low lag, and detailed shading thanks to AES 2.0’s 4096 levels of pressure sensitivity, 240Hz report rate and tilt support on Dell 2-in-1 notebooks with Wacom AES 2.0 technology. Rest your palm comfortably on the screen when you work and you’ll be safe from potential errors thanks to palm rejection technology.

Convenient and secure access
The magnetic pen securely attaches to the side of your 2-in-1 on supported Dell 2-in-1 notebooks, or you can use the included pen lanyard to tether it to your 2-in-1 on supported Dell 2-in-1 notebooks.

Worry-free battery life
Get started right away with easy to use Bluetooth 4.2 connectivity and be worry-free with a 12-month battery lifei and 1 year limited hardware warranty.

Short summary description DELL PN579X stylus pen 0.688 oz (19.5 g) Black:

DELL PN579X, Laptop, Dell, Black, Inspiron 13 5378, 13 5379, 13 7378, 15 5578, 15 5579, 15 7579, 7373 2-in-1, 7573 2-in-1 Latitude..., AAAA, 12 month(s)

Long summary description DELL PN579X stylus pen 0.688 oz (19.5 g) Black:

DELL PN579X. Device compatibility: Laptop, Brand compatibility: Dell, Product color: Black. Weight: 0.688 oz (19.5 g), Width: 0.386" (9.8 mm), Depth: 0.386" (9.8 mm). Quantity per pack: 1 pc(s), Package width: 6.77" (172 mm), Package depth: 2.24" (57 mm). Quantity per pallet: 3200 pc(s), Quantity per master (outer) case: 200 pc(s)

Video
The Story
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.