DELL logo

DELL UltraSharp U2419H LED display 23.8" 1920 x 1080 pixels Full HD LCD Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
501361
Info modified on:
14 Jun 2024, 01:55:28
Guarantee:
3 Years AE
Long product name DELL UltraSharp U2419H LED display 23.8" 1920 x 1080 pixels Full HD LCD Silver:

23.8" FHD (1920x1080) IPS, 250cd/m², 5ms, 16:9, 178°/178°, 1000:1, 8000000:1, 16.7M, 0.2745x0.2745mm, 16.7M, 92.5ppi

DELL UltraSharp U2419H LED display 23.8" 1920 x 1080 pixels Full HD LCD Silver:

Outstanding visuals
Impressive screen performance: Experience superb screen clarity with Full HD (1920x1080) resolution on a 23.8” screen.

Colour consistency comes standard: Your UltraSharp monitor is factory calibrated at 99% sRGB coverage to an accuracy of Delta-E less than 2, for precise hues right out of the box. Plus with 99% Rec709 and 85% DCI-P3 colour coverage, you’ll see true-to-life colours in video formats.

Always the best view: See consistent, vibrant colours across a wide viewing angle enabled by In-Plane Switching (IPS) technology.

Innovative design
More room to work:
With a stylishly thin panel profile (only 6.5mm at its thinnest) and a compact base that's approximately 30% smaller than its predecessori , you can free up valuable desk space.

Adjust to your comfort: Pivot, tilt, swivel and adjust the height of your monitor for a comfortable setup all day long. Our improved design, with the hinge on the riser, makes it easier to adjust while keeping the riser in the same place.

Clean and clutter-free: Focus on your work while hiding away cable clutter with an improved cable management design.

Easy on the eyes: This TUVi Certified monitor has a flicker-free screen with ComfortView, a feature that reduces harmful blue light emissions. It’s designed to optimize eye comfort even over an extended period of time.

Maximize your productivity
Expand your efficiency:
The virtually borderless design featuring InfinityEdge lets you enjoy a nearly seamless view of your content across multiple monitors. And, with dual monitors, you can increase your productivity by up to 18%i .

More ways to multitask: Easily organize multiple applications using predefined templates or a customized template with the Easy Arrange feature on Dell Display Manager software. Plus, you can conveniently tile your applications across a multi-monitor setup.

Get right to work: With Auto-restore on Dell Display Manager, you can disconnect, reconnect and all of your applications will be in the same position where you left off.

Short summary description DELL UltraSharp U2419H LED display 23.8" 1920 x 1080 pixels Full HD LCD Silver:

DELL UltraSharp U2419H, 23.8", 1920 x 1080 pixels, Full HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp U2419H LED display 23.8" 1920 x 1080 pixels Full HD LCD Silver:

DELL UltraSharp U2419H. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver

The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL UltraSharp U2419H LED display 23.8" 1920 x 1080 pixels Full HD LCD Silver DELL-U2419H:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.