location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL Top Stacker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL Top Stacker
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ320B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015434851 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 07:48:39
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP PageWide XL Top Stacker :
The short editorial description of HP PageWide XL Top Stacker

PageWide XL Top Stacker
More>>>
HP PageWide XL Top Stacker:
The official marketing text of HP PageWide XL Top Stacker as supplied by the manufacturer

Short summary description HP PageWide XL Top Stacker:
This short summary of the HP PageWide XL Top Stacker data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL Top Stacker, 62.4" (1586 mm), 11.3" (287 mm), 14.9" (379 mm), 66.1 lbs (30 kg), 83.8 lbs (38 kg), 63.5" (1612 mm)

Long summary description HP PageWide XL Top Stacker:
This is an auto-generated long summary of HP PageWide XL Top Stacker based on the first three specs of the first five spec groups.

HP PageWide XL Top Stacker. Width: 62.4" (1586 mm), Depth: 11.3" (287 mm), Height: 14.9" (379 mm). Package weight: 83.8 lbs (38 kg), Package width: 63.5" (1612 mm), Package depth: 29.9" (760 mm)

Weight & dimensions
Width
62.4" (1586 mm)
Depth
11.3" (287 mm)
Height
14.9" (379 mm)
Weight
66.1 lbs (30 kg)
Packaging data
Package weight
83.8 lbs (38 kg)
Package width
63.5" (1612 mm)
Package depth
29.9" (760 mm)
Package height
35.6" (904 mm)
Country Distributor
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)