location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-7100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH03401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651859
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:55
The date of the most recent change of the data-sheet in Icecat's system
Epson C11CH03401 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact wireless all-in-one: Print, scan, copy
  • - Mobile printing: Freedom to print and scan from almost anywhere
  • - Automatic Document Feeder: Scan and copy mutiple documents
  • - Flexible paper trays: Two front-loading trays and a rear feed
  • - 10.9cm interactive touchscreen: Easy navigation and PC-free photo printing from a memory card
Guarantee: 12 months Carry-in
Long product name Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The short editorial description of Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Expression XP-7100, Micro Piezo, A4, 5760x1440 DPI, 32 pages/min, CIS, SD/SDHC/SDXC, Wi-Fi, LAN, USB, AC 220-240 V, 390‎x339x183 mm
More>>>
Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official marketing text of Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer

Advanced all-in-one printer with an ADF that produces outstanding glossy photos and documents, and comes with a range of easy-to-use features.

This stylish, top-of-the-range, compact all-in-one is ideal for busy households that want to print outstanding glossy photos and crisp, clear documents. Wi-Fi connectivity and mobile printing offer great flexibility.

Advanced functionality
This versatile all-in-one features an Automatic Document Feeder for scanning and copying multi-page documents, dual paper trays for A4 and photo media, double-sided A4 printing to save paper and a rear speciality paper feed for printing on thicker media.

There’s a 10.9cm interactive touchscreen and a memory card slot for easy navigation and printing photos directly without a computer. It's also possible to print on suitable CDs and DVDs. For even easier operation, a motorised control panel and output tray mean hassle-free printing.

Automatic document feeder
Don't waste your time - use the Automatic Document Feeder to quickly and easily copy and scan multiple documents. It will scan and copy up to 30 single or double-sided A4 documents automatically so there is no need to individually feed one sheet at a time.

Mobile printing
Print using smart devices with Epson’s free apps, Wi-Fi, and Wi-Fi Direct. Print and scan wirelessly with Epson’s iPrint app or try Epson’s Creative Print1 app to print photos from Facebook, create greeting cards and more. And print from almost anywhere in the world by emailing files to the printer with Epson Email Print1.

A4 double-sided printing
It's one of those simple and handy features that often gets taken for granted, but it's surprising just how much time and paper A4 double-sided printing can save. It's easy to minimise your impact on the environment and reduce your paper costs simply by printing on both sides of a page.

Dual paper trays
Save time with dual paper trays; load one with A4 and another with photo paper, so that you're always ready to press print.

Get creative
Use the built-in templates to create personalised calendars and greeting cards. Also print beautiful pictures and text directly on to suitable CDs and DVDs to keep track of what's on them.

Greater flexibility
There’s a 10.9cm interactive touchscreen along with a memory card and USB memory stick slots for easy navigation and printing photos directly without a computer. Minimise your trips to the printer with a motorised control panel and output tray which opens automatically when a print job is sent. It's particularly helpful when you’re not close by the printer.

High-quality individual inks
Enjoy the beauty of high-quality photos and crisp, clear text documents with the five-colour Claria Premium dye and pigment ink set. Photos are crystal clear with vibrant colours and deep, rich blacks as Claria Premium incorporates a photo black ink cartridge. It’s economical too, as only the colour used needs to be replaced thanks to individual ink cartridges.

Minimise printing costs
To help reduce costs, our XL cartridges provide an economical solution for those who print frequently, letting you print over two times more pages, compared to standard cartridges. This significantly reduces the cost per page, helping you to save money.

Delivered to you
Online ink purchases can be conveniently delivered to you at home thanks to EasyMail packaging. What’s great is that we’ve specifically designed the packaging so that it’s compact enough to fit through most letterboxes, for when your post doesn't require a signature. That should prevent unnecessary trips to collect deliveries.

Short summary description Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-7100, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-7100. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (color, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
15.8 ipm
Print speed (ISO/IEC 24734) color
11 ipm
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 4800 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Printing colors *
Black, Cyan, Magenta, Photo black, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
120 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Letter
Envelopes sizes
10, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, AES, TKIP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson IPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
16 W
Power consumption (ready)
8.7 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
13.3" (339 mm)
Height
7.2" (183 mm)
Weight
18.1 lbs (8.2 kg)
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Bundled software
Epson Easy Photo Print, Epson Print CD, Epson Scan
Logistics data
Harmonized System (HS) code
84433100
Other features
PictBridge
Yes
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:04:00
Uk has collected 9 expert reviews for Epson Expression Premium XP-7100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-01 20:03:59
The Expression Premium XP-7100 sits towards the top of Epson's range of home inkjet MFPs. It combines a 1,200 x 4,800dpi scanner with a five-ink printer, fed by dedicated A4 and photo paper trays in the main body. The specification is high throughout, wit...
Good Separate photo paper tray, Good speeds, Versatile connectivity...
Bad Loud and somewhat unresponsive touchscreen, Iffy translation, Slow copying...
Bottom line The Epson Expression Premium XP-7100 boasts quick print speeds and some handy features, but cheaper and equally capable competitors leave it somewhat in the shade...
60%
expertreviews.co.uk
Updated:
2019-12-01 20:03:59
It’s a neat party trick, but we wish Epson had concentrated more on the menu, which is poorly translated in places.Additionally, the touchscreen isn’t super-responsive, and the only way we found to turn off its key beeps was to switch on quiet mode, which...
Good Two paper trays, Quick scanning, Highly versatile...
Bad Poorly translated menu, Slow copy speeds, Outperformed by cheaper competitors...
Bottom line The XP-7100 is versatile and capable, and for the most part it's quick, but we're not convinced it's worth the premium over cheaper competitors such as Canon's TS6250, especially given that it costs about the same to run. If you don't need the flexibility...
60%
the-gadgeteer.com
Updated:
2019-12-01 20:04:00
REVIEW – For the past decade or so, I have relied solely on laser printers both monochrome and color for all of my printing needs. Prior to that, I tried several Inkjet printers with very mediocre printing results both in quality and efficiency. Apart fro...
Good The ease of set up, The amazing color reproduction, The features and functions, The small footprint, The built-in automation...
Bad As someone who stayed away from Inkjet printers for a long time, I have no complaints...
Bottom line To say that I am impressed by the Epson XP-7100 is an understatement. It is a feature-rich printer that prints, scans and copies and does everything quite well. The color reproduction is outstanding and good enough to reproduce photography work for framin...
0%
Country Distributor
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)