location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7386
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y9PH8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184188842
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 20:35:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL Y9PH8 user manual (21.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL Regulatory and Environmental Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EUROPEAN UNION - Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Me and My Dell (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Design you desire
  • - Flex your productivity modes
  • - More than a pretty interface
  • - Capture it all
  • - Unite your devices with Dell Mobile Connect
Guarantee: 1 Year CAR
Long product name DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver :
The short editorial description of DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver

13.3" FHD (1920x1080) Touch, Intel Core i7-8565U (8M Cache, 1.8GHz), 16GB DDR4 2400MHz, 512GB SSD, Intel UHD Graphics 620, WLAN 802.11ac, Bluetooth 5.0, Windows 10 Pro 64-bit
More>>>
DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver:
The official marketing text of DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver as supplied by the manufacturer

Beautiful from every angle
13.3-inch 2-in-1 elegantly designed with Dell Cinema, a narrow border and endless features so you’re ready for anything.

Operating System
With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love.

CinemaColor
Visuals appear every bit as vibrant as the world around you. Engineered with best-in-class panel technology, combined with advanced hardware and software to power content with a superior dynamic range – delivering the deepest blacks, the most dazzling brights and more vivid detail across the entire color spectrum.

CinemaStream
Killer Wireless channels maximum bandwidth to your videos or music for a seamless, stutter-free experience.

CinemaSound
Waves MaxxAudio® Pro boosts volume and clarifies every tone, so you experience studio-quality sound.

Design you desire
Narrow border: The elegant 3-sided narrow border design gives you added screen space in a smaller design, while the Full HD IPS touch display lets you view your screen from a wide range of angles.

Smart thermals: Thermal slots are precisely integrated into the hinges to utilize free space for air flow. The rubber feet are also intentionally positioned to prevent reverse circulation under the system, improving performance.

Perfecting metals: Tightly stamped edges on the cover and palm rest are crisp yet gentle on the hands, while contrasting surface finishes of anodized, hairline and diamond cuts harmonize throughout the interior and exterior.

Flex your productivity modes
Four modes: With an innovative design, the versatile and lightweight Inspiron 13 7000 2-in-1 allows you to switch easily between four different modes. Tent mode is perfect for using recipes in real time, stand mode for movies on the airplane, laptop mode for typing your novel or emailing work, and tablet mode makes reading while you’re reclined easier than ever.

Easy connection: The multifunctional USB Type-C™ port allows you to plug into a variety of configurations with one, easy connection. Plug in multiple monitors, keyboards, printers and mice into a compatible dock for an easy home office setup, or unplug in a heartbeat to take your 2-in-1 on the go.

All the little extras: Take advantage of Cortana for hands-free everyday commands and Windows Hello with fingerprint login to get started with just a single touch.

Intuitive pen use: Draw and write naturally with the optional Dell Premium Active Pen, designed to sketch, take notes, or write seamlessly and comfortably.

More than a pretty interface
More memory: 8 GB DDR4 memory means larger bandwidth and faster load times. Additionally, switching between applications is a breeze, even while running multiple programs simultaneously.

Processor power: With 8th Gen Intel® Quad Core™ processors, you have ample power for all your entertainment, projects and more.

Solid-state drive: 256 GB solid-state drive (SSD) means much faster response time, quieter performance and improved shock resistance compared to conventional hard drives and more speed than regular SATA SSDs.

Capture it all
4-element lens: The new miniaturized webcam has a 4-element lens that uses more elements than typical webcams to deliver sharp video in all areas of the frame. Learn more

Active alignment: The lens is assembled with extremely precise machinery to ensure that all points of the image are in focus.

Temporal noise reduction: Using advanced noise reduction, video quality is significantly improved, especially in dim lighting conditions.

Miniaturization: The webcam combines the best of both worlds with a camera that stays at the top center of the display, with a narrow border, while still improving the overall image quality.

Unite your devices with Dell Mobile Connect.
Seamless PC/smartphone integration: Access multiple devices without dividing your attention—Dell Mobile Connect pairs your iOS or Android smartphone with your laptop.

Limit disruptions: With Dell Mobile Connect, you get the option to channel
notifications from phone calls, SMS, IMs and other apps right to your laptop. Keep your focus on a single screen and respond only when it’s convenient for you.

Maintain your privacy: Your phone connects to your PC via Dell Mobile Connect’s point-to-point, secure connection so your data is never exposed via unsecure internet connections.

Design inspired by you
Every Inspiron is mindfully designed to ensure reliable performance over years of regular use. We’ve rigorously tested our systems to enhance your experience.

Heat and cold
Even after exposure to temperatures from as low as -40°C/°F to up to 65°C/149°F, Inspiron keeps performing.

Keys and hinges
Our power buttons are tested for 40,000 presses and our keyboard keys for 5 million clicks without failure. Open, closed, or twisted—Inspiron’s base and lid have been tested tens of thousands of times.

Internals
We test internal connectors on components from USB to AC to batteries dozens of times to ensure lasting performance and easy replacement.

Short summary description DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver:
This short summary of the DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7386, Intel® Core™ i7, 1.8 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver:
This is an auto-generated long summary of DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 7386. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Platinum, Silver

Design
Product type *
Hybrid (2-in-1)
Product color *
Platinum, Silver
Form factor *
Convertible (Folder)
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
200 cd/m²
Pixel pitch
0.00602 x 0.00602" (0.153 x 0.153 mm)
Pixel density
165 ppi
Display response rise/fall
35 ms
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8565U
Processor cores
4
Processor threads
8
Processor boost frequency
4.6 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio chip
Realtek ALC3254
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
867 Mbit/s
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Ports & interfaces
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149091
Battery
Number of battery cells
3
Battery capacity *
38 Wh
Battery voltage
11.4 V
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, User
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.1" (307.7 mm)
Depth
8.36" (212.4 mm)
Height (front)
0.539" (1.37 cm)
Height (rear)
0.634" (1.61 cm)
Weight (tablet mode)
0.57 oz (16.1 g)
Weight *
3.22 lbs (1.46 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
USB Power Delivery revision
2.0
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 09:58:39
Uk has collected 18 expert reviews for DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Digitaltrends.com
Updated:
2020-05-08 05:42:23
Editor's Note: The Dell Inspiron 13 7000 2-in-1 Black Edition has been updated with a model that includes 10th-gen processors and Thunderbolt 3 support, starting at $1,400. The model we reviewed is still available for purchase, starting at $1,200.Dell's X...
Good Great productivity performance, Nice 4K display, Surprisingly good battery life, Solid build quality, Handy pen holder...
Bad No Thunderbolt 3, Last-gen CPU seems slightly dated...
Bottom line Yes. The Inspiron 13 Black Edition is an excellent take on the modern 2-in-1.Editors' RecommendationsThe best cheap Dell laptop deals for May 2020 The best budget laptops for 2020 Dell Inspiron 15 7000 vs. Dell XPS 15 The best 13-inch laptops for 2020 Del...
80%
neowin.net
Updated:
2020-02-01 09:58:37
Dell's Inspiron 13 7000 2-in-1 Black Edition (technically the Inspiron 13 7390 2-in-1 Black Edition) is certainly a mouthful to say, but it's an excellent convertible PC. In fact, I'd go so far as to say that it's Dell's best 13-inch convertible at the mo...
Bottom line The Dell Inspiron 13 7000 2-in-1 Black Edition is an awesome Windows 10 convertible, that doesn't make any meaningful compromises. It only has high-end configurations, so it has great performance, and it has a full-size pen built into it.My biggest compla...
90%
arstechnica.com
Updated:
2020-02-01 09:58:38
Dell's Inspiron line doesn't make as many headlines as the XPS line does, but that could change quickly. Over the past year or so, Dell has taken premium features that come standard in XPS machines and translated them for the Inspiron line. The company kn...
Good Subtle yet professional design, Included active pen in magnetic pen garage, Windows Hello IR camera in addition to a fingerprint sensor, Solid performance, Optional Optane memory...
Bad Fans can get loud, Gets a bit warm, No webcam shutter...
0%
Disclaimer DELL Inspiron 7386 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Platinum, Silver:
Disclaimer

Actual configuration might differ from illustration