location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 80 UC, Stereo, USB-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7899-829-289 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487019404 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7899-829-289 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Corded headset
  • - Great for stationary work in noisy offices
  • - USB & 3.5mm jack connectivity
  • - Connect to 1 device
  • - Built to last
  • - 2 year warranty
  • - Active Noise-Cancellation
  • - Integrated busy light
  • - Over-ear wearing style
  • - Plug-&-play
Long product name Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black :
The short editorial description of Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black

Jabra Evolve 80 UC, Stereo, USB-C
More>>>
Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:
The official marketing text of Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black as supplied by the manufacturer

The Evolve 80 has superior active noise-cancellation and passive noise-cancellation, in an over-the-ear wearing style, to shield disruptive background noise. An integrated busy-light helps prevent interruptions so you can stay in the zone and enhance your productivity. Take calls and listen to music with crystal-clear clarity.

Engineered for concentration, the Evolve 80 is a premium corded headset for professionals who need to avoid disruptive noise. Superior active and passive noise-cancellation provide crystal-clear calls. All-day comfort, an integrated busylight and certified for Skype for Business, Cisco and more.

Short summary description Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:
This short summary of the Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 80 Stereo UC USB-C, Wired, Office/Call center, 20 - 20000 Hz, 22.8 oz (646 g), Headset, Black

Long summary description Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:
This is an auto-generated long summary of Jabra Evolve 80 Stereo UC USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Evolve 80 Stereo UC USB-C. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m). Weight: 22.8 oz (646 g). Product color: Black

More concentration, greater productivity

Shield disruptive background noise with superior active and passive noise-cancellation for crystal-clear calls and music

Stay in the zone and avoid interruptions

Superior ANC and an integrated busylight that notifies colleagues to avoid interruptions

Find inspiration in sound

Immersive music experience delivered by world-class speakers in a premium around-the-ear headset

All-day comfort

Leather-feel ear cushions and around-the-ear design for all-day use

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
External control unit
Cable length
47.2" (1.2 m)
LED indicators
Yes
Hearing protection technologies
Jabra PeakStop
Music playback
Yes
HD voice
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, KCC, RCM, UL
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
A2DP
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Continuous audio playback time
24 h
Rechargeable battery
Yes
Battery
Battery charge indicator
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 25 °C
Weight & dimensions
Weight
22.8 oz (646 g)
Packaging data
Package width
8.46" (215 mm)
Package depth
2.24" (57 mm)
Package height
9.13" (232 mm)
Package weight
22.9 oz (650 g)
Packaging content
Quick start guide
Yes
Carrying case
Yes
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
23.6" (600 mm)
Master (outer) case length
9.92" (252 mm)
Master (outer) case height
19" (483 mm)
Master (outer) case weight
30.6 lbs (13.9 kg)
Quantity per master (outer) case
20 pc(s)
Other features
2.5 mm connector
No
External control unit interface
USB
Voice guidance
Yes
Call management
Yes
Equalizer
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:06:54
Uk has collected 3 expert reviews for Jabra Evolve 80 UC, Stereo, USB-C and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Brand Image Article code product Stock Price from
Jabra Evolve 80 Stereo MS USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black Jabra Evolve 80 Stereo MS USB-C Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black
(show image)
7899-823-189 Jabra Evolve 80 MS, Stereo, USB-C 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Evolve 80 Stereo Headset Wired Head-band Office/Call center Bluetooth Black, Red, Silver Jabra Evolve 80 Stereo Headset Wired Head-band Office/Call center Bluetooth Black, Red, Silver
(show image)
14401-11 Jabra EVOLVE 80 Stereo HS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)