StarTech.com logo

StarTech.com STSMATL anti-fatigue mat Rectangular 24 x 36.3" (609 x 921 mm)

Data-sheet quality:
created/standardized by Icecat
Product views:
98815
Info modified on:
14 Mar 2024, 18:00:20
Bullet Points StarTech.com STSMATL anti-fatigue mat Rectangular 24 x 36.3" (609 x 921 mm):
  • - ERGONOMIC ANTI-FATIGUE MAT: Increase comfort & reduce fatigue w/ this large padded anti-fatigue mat (24"" x 36"" x 3/4""); Designed w/ thick, flexible cushioning for proper support & alleviate sore feet
  • - COMFORTABLE & DURABLE: Designed with thick polyurethane foam (typically found in carpet underlay) this anti-fatigue mat for standing desk provides additional thickness to ensure comfort and durability
  • - THOUGHTFUL DESIGN: Textured rubber anti-slip bottom helps prevent the mat from sliding on vinyl/tile floors; The beveled edges & rounded corners provide a level of safety by reducing tripping hazards
  • - EASY TO CLEAN: Cushioned stand-up desk pad is easy to clean and maintain by simply wiping it down to keep the mat free of stains, dust, dirt and other debris (cleaning wipes not incl.)
  • - COMPLETE YOUR WORKSTATION: Standing desk mats are ideal for POS, healthcare, education, home & office; compliments StarTech.com's sit-stand products (ARMSTS/LG, WALLSTS1/2, WALLSTSI1/2, ARMSTSCP1/2)
Guarantee:
2 Years
Long product name StarTech.com STSMATL anti-fatigue mat Rectangular 24 x 36.3" (609 x 921 mm):

StarTech.com Anti-Fatigue Mat for Standing Desk - Ergonomic Mat for Standing Desk - Large 24" x 36" Surface - Non-Slip - Cushioned Comfort Floor Pad for Sit Stand/Stand Up Office/Work Desk (STSMATL)

StarTech.com STSMATL anti-fatigue mat Rectangular 24 x 36.3" (609 x 921 mm):

Ergonomic Floor Mat | 24” x 36” | Anti-Slip Bottom

Work in greater comfort with this large anti-fatigue mat for standing desks or sit-stand workstations. It provides a durable cushioned surface to help reduce strain, plus a large surface area for versatile use.

Add Comfort to Your Work Day

This standing mat for offices helps you stay comfortable while you work, so you can enjoy the health benefits of not sitting in a chair for extended periods of time.  

The ergonomic floor mat is designed to encourage slight movement when standing, helping to increase blood circulation and reduce strain on your feet, knees, hips and back. Increasing muscle movement helps reduce fatigue and strain, resulting in greater comfort so you can stay productive at your standing desk or sit-stand workstation. 

Large Size for Versatile Use 

The large anti-fatigue floor mat (24” x 36” / 61 x 91 cm) provides generous space to move around while standing. The mat allows flexible use at a desk, counter or table with a variety of flooring types, from ceramic tile to rug. 

Durable Performance 

The stand-up desk mat is made of polyurethane foam, providing ¾" (1.9 cm) thick cushioning for maximum comfort and durability. The surface allows easy cleaning.  

Reduces Risk of Slipping or Tripping  

The anti-slip bottom helps to ensure the standing desk mat stays in place and helps to reduce the risk of slipping. The beveled edge also helps to prevent tripping and falling as you move throughout your workday. 

STSMATL is backed by a StarTech.com 2-year warranty and free lifetime technical support. 

Please note: the anti-fatigue mat is not intended for use with high heels, which may cause damage to the mat surface. 

The StarTech.com Advantage

- ERGONOMIC ANTI-FATIGUE MAT: Increase comfort & reduce fatigue w/ this large padded anti-fatigue mat (24" x 36" x 3/4"); Designed w/ thick, flexible cushioning for proper support & alleviate sore feet
- COMFORTABLE & DURABLE: Designed with thick polyurethane foam (typically found in carpet underlay) this anti-fatigue mat for standing desk provides additional thickness to ensure comfort and durability
- THOUGHTFUL DESIGN: Textured rubber anti-slip bottom helps prevent the mat from sliding on vinyl/tile floors; The beveled edges & rounded corners provide a level of safety by reducing tripping hazards

Short summary description StarTech.com STSMATL anti-fatigue mat Rectangular 24 x 36.3" (609 x 921 mm):

StarTech.com STSMATL, Rectangular, Black, Polyurethane, Smooth, CE, RoHS, 10 pc(s)

Long summary description StarTech.com STSMATL anti-fatigue mat Rectangular 24 x 36.3" (609 x 921 mm):

StarTech.com STSMATL. Shape: Rectangular, Product color: Black, Material: Polyurethane. Quantity per master (outer) case: 10 pc(s), Master (outer) case length: 39" (990 mm), Master (outer) case width: 25.6" (650 mm). Mat size (W x D): 24 x 36.3" (609 x 921 mm), Thickness: 0.748" (1.9 cm), Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.