Philips logo

Philips HAIRCLIPPER Series 3000 HC3518/13 hair trimmers/clipper Black, White Nickel-Metal Hydride (NiMH)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91121
Info modified on:
08 Mar 2024, 09:07:54
Philips HC3518/13 user manual (571 KB)
Bullet Points Philips HAIRCLIPPER Series 3000 HC3518/13 hair trimmers/clipper Black, White Nickel-Metal Hydride (NiMH):
  • - Trim-n-Flow technology
  • - DualCut Technology
  • - Stainless steel blades
  • - 13 lock-in length settings
  • - Extra adjustable beard comb
  • - Cordless and corded use
  • - Comfortable grip
  • - Easy to clean
  • - Zero maintenance
  • - 4-year worldwide warranty
Long product name Philips HAIRCLIPPER Series 3000 HC3518/13 hair trimmers/clipper Black, White Nickel-Metal Hydride (NiMH):

Hairclipper series 3000

Philips HAIRCLIPPER Series 3000 HC3518/13 hair trimmers/clipper Black, White Nickel-Metal Hydride (NiMH):

Get an easy haircut, quickly and easily. DualCut technology with self-sharpening blades clips twice as fast*. Trim-n-Flow technology features a comb designed to prevent clogging - so you can finish your style in one go.

Short summary description Philips HAIRCLIPPER Series 3000 HC3518/13 hair trimmers/clipper Black, White Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 3000 HC3518/13, Black, White, 0.0197" (0.5 mm), 0.906" (2.3 cm), 1.61" (4.1 cm), AC/Battery, 45 min

Long summary description Philips HAIRCLIPPER Series 3000 HC3518/13 hair trimmers/clipper Black, White Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 3000 HC3518/13. Product color: Black, White, Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.906" (2.3 cm). Power source: AC/Battery, Operating time: 45 min, Battery type: Built-in battery

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.