location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Strix Edge Call of Duty Black Ops 4 Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP00T1-B0UA00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017117210
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large, vertical gaming mouse pad
  • - Gaming-optimized cloth surface for highly-accurate and responsive tracking
  • - Full-color anti-fray stitching for durability and style
  • - Thin, light and portable
  • - Non-slip rubber base
Long product name ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange :
The short editorial description of ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange

ROG Strix Edge Call of Duty Black Ops 4 Edition
More>>>
ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange:
The official marketing text of ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange as supplied by the manufacturer

Vertical gaming mouse pad with large, gaming-optimized cloth surface, full-color anti-fray stitching and a non-slip base

ROG STRIX EDGE
ROG Strix Edge is a large, vertical gaming mouse pad with an optimized cloth surface that provides accurate, responsive tracking for outstanding gaming performance. With industry-leading, full-color anti-fray stitching and a non-slip rubber base, this thin, light and portable gaming mouse pad is a must-bring to any LAN party.


ROG Strix Edge

Vertical gaming mouse pad with large, gaming-optimized cloth surface, full-color anti-fray stitching and a non-slip base

Large, vertical gaming mouse pad
Gaming-optimized cloth surface for highly-accurate and responsive tracking
Full-color anti-fray stitching for durability and style
Thin, light and portable
Non-slip rubber base

Add to comparison list

Print
ROG STRIX EDGE

ROG Strix Edge is a large, vertical gaming mouse pad with an optimized cloth surface that provides accurate, responsive tracking for outstanding gaming performance. With industry-leading, full-color anti-fray stitching and a non-slip rubber base, this thin, light and portable gaming mouse pad is a must-bring to any LAN party.

THE VERTICAL USE MOUSE PAD
The search for the ideal vertical gaming mouse pad is over. ROG Strix Edge is here to offer a large, ergonomically comfortable pad with a specially engineered horizontal weave for the smoothest gaming experience. Offering flexible placement options, you can drape the mouse pad over the side of your desk to protect your arm against sharp edges and still have more than enough room for mouse movement. ROG Strix Edge provides a more comfortable gaming experience, while giving you the best performance for any gaming scenario!

GAMING-OPTIMIZED SURFACE
ROG Strix Edge is designed to offer a super-smooth glide, adequate friction and ample space for all your mouse movements. The textile-weave surface works perfectly with both laser and optical sensors, delivering accurate and responsive mouse tracking. At 2mm thick, it provides a slight padding for extra wrist and hand comfort.

FULL-COLOR ANTI-FRAY STITCHING
ROG Strix Edge uses most advanced full-color, anti-fray stitching technology to protect your mouse pad from fraying, and to ensure that its aesthetics is undisrupted until the very edge!

GAMING ON THE GO
With ROG Strix Edge, smooth gaming is no longer limited to your desk at home. Thin, light and portable, it offers a solid gaming foundation anytime, anywhere.

NON-SLIP RUBBER BASE
A non-slip rubber base offers a firm grip onto any surface. This means that you can completely focus on winning and conquering without having to worry about the pad slipping and affecting your game.

Short summary description ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange:
This short summary of the ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition, Black, Orange, Image, Gaming mouse pad

Long summary description ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange:
This is an auto-generated long summary of ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange based on the first three specs of the first five spec groups.

ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition. Width: 15.7" (400 mm), Depth: 17.7" (450 mm). Product color: Black, Orange, Surface coloration: Image, Gaming mouse pad

Performance
Surface coloration *
Image
Gaming mouse pad *
Yes
Product color *
Black, Orange
Weight & dimensions
Width *
15.7" (400 mm)
Depth *
17.7" (450 mm)
Thickness
0.0787" (2 mm)
Weight
9.17 oz (260 g)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:55:23
Uk has collected 7 expert reviews for ASUS ROG Strix Edge Call of Duty Black Ops 4 Edition Gaming mouse pad Black, Orange and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
back2gaming.com
Updated:
2019-12-01 09:55:18
The mousepad's surface is inclined to speed due to its smooth surface. It's compatible with every mice that I've tested including the ROG Pugio, ROG Gladius, Logitech G603 and Zowie EC2A. Its smooth surface allows you to glide your mouse with ease making...
Bottom line ROG Strix Edge Mousepad ReviewThe ROG Strix Edge Gaming Mousepad solves the common issues of gaming mousepads without compromising its build quality, performance and aesthetics. It's vertical orientation provides additional comfort as it eliminates overal...
0%
uk.hardware.info
Updated:
2019-12-01 09:55:18
Even though most mice nowadays work fine on a typical desk, a good mouse pad provides more precision and comfort. A good mouse pad is therefore not only a requirement for gaming; the productive user also certainly benefits from it. We tested no less than...
Bottom line Are you looking for a good fabric mouse pad, but don't want to pay too much? Then the entire Kingston HyperX Fury S Pro series is a good choice. For about 13 pounds / 15 euros you can have the smallest model, with good grip, a fine surface and durable fin...
0%
Country Distributor
Deutschland 1 distributor(s)