HP logo

HP Designjet Z6 44-in PostScript Printer large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13384
Info modified on:
14 Oct 2024, 14:20:55
Guarantee:
One-year limited hardware warranty
Long product name HP Designjet Z6 44-in PostScript Printer large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:

HP DesignJet Z6 44-in PostScript Printer

HP Designjet Z6 44-in PostScript Printer large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:

Read details more clearly and see high-contrast color with new high-definition HP printheads. HP Pixel Control enables smooth gradients, and the integrated vertical trimmer streamlines finishing.[1] Handle complex files and secure your printers/data.

Short summary description HP Designjet Z6 44-in PostScript Printer large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:

HP Designjet Z6 44-in PostScript Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, PDF 1.7, PostScript 3, TIFF, Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow, 1118 x 1676 mm, A0, A1, A2, A3, A4

Long summary description HP Designjet Z6 44-in PostScript Printer large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:

HP Designjet Z6 44-in PostScript Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, PDF 1.7, PostScript 3, TIFF. Maximum print size: 1118 x 1676 mm, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 0.8 mm. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black. Power supply: 100 W, Power consumption (typical): 100 W, Power consumption (off): 0.1 W

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.