location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Down-Angled NEMA 5-15P to C13 Power Cord Adapter - 10A, 125V, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P006-000-DA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332217998 show
Category:
European/UK/US adapters which allow you to plug devices into different countries' mains electricity systems.
Power Plug Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:48:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Plug connector type: NEMA 5-15P
  • - Socket connector type: C13
  • - Black
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black :
The short editorial description of Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black

Down-Angled NEMA 5-15P to C13 Power Cord Adapter - 10A, 125V, Black
More>>>
Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black:
The official marketing text of Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black as supplied by the manufacturer

5-15P to C13 Adapter Connects PCs, Printers, Monitors and Other Equipment
This UL-listed angled power adapter is designed for home/office desktop computer setups. It converts a C14 plug into a NEMA 5-15P connector and is ideal for a device’s built-in power cord that doesn’t match the available outlet. You can use this adapter to connect a computer, monitor, printer, scanner or other device with a C14 connector to a NEMA 5-15R wall outlet, surge protector or UPS system. The C13 end is designed at an angle, which allows you to use it in tight spaces, such as flush against a wall or behind furniture.

Typical Applications
- Connect devices like computers, printers and monitors to a NEMA 5-15R outlet near your workstation
- Plug into a device placed in a hard-to-reach space, such as against a wall or behind a desk

Package Includes
- P006-000-DA Down-Angled NEMA 5-15P to C13 Power Cord Adapter, Black

Short summary description Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black:
This short summary of the Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P006-000-DA, NEMA 5-15P, C13, 125 V, 10 A, Black, Male/Female

Long summary description Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black:
This is an auto-generated long summary of Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black based on the first three specs of the first five spec groups.

Tripp Lite P006-000-DA. Plug connector type: NEMA 5-15P, Socket connector type: C13, AC input voltage: 125 V. Package width: 3.98" (101.1 mm), Package depth: 0.5" (12.7 mm), Package height: 5" (127 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 6.1" (154.9 mm), Master (outer) case length: 1" (25.4 mm)

Features
Plug connector type *
NEMA 5-15P
Socket connector type *
C13
AC input voltage
125 V
Current rating
10 A
Product color
Black
Connector gender
Male/Female
Certification
UL/cUL, REACH
Packaging data
Package width
3.98" (101.1 mm)
Package depth
0.5" (12.7 mm)
Package height
5" (127 mm)
Package weight
1.76 oz (50 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332217995
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
6.1" (154.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
11.8" (300 mm)
Master (outer) case weight
16.9 oz (480 g)
Country of origin
China
Country Distributor
United States 1 distributor(s)