Tripp Lite logo

Tripp Lite P016-000 power plug adapter C14 C7 Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117487
Info modified on:
10 Aug 2024, 11:41:05
Bullet Points Tripp Lite P016-000 power plug adapter C14 C7 Black:
  • - Recommended for powering notebook computers and laptops with C8 inlets
  • - Converts a C8 connector into a C14 connector to match an available outlet
Guarantee:
Lifetime limited
Long product name Tripp Lite P016-000 power plug adapter C14 C7 Black:

IEC C14 to IEC C7 Power Cord Adapter - 7A, 125V, Black

Tripp Lite P016-000 power plug adapter C14 C7 Black:

IEC C14 to IEC C7 Adapter Connects Notebook Computers to an AC Outlet
This UL-listed C14 to C7 power cord adapter converts a C8 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can use this adapter to connect a notebook computer, laptop or other device with a two-slot C8 power cord to a surge protector or UPS system with a C13 outlet.

Short summary description Tripp Lite P016-000 power plug adapter C14 C7 Black:

Tripp Lite P016-000, C14, C7, 230 V, 10 A, Black, Male/Female

Long summary description Tripp Lite P016-000 power plug adapter C14 C7 Black:

Tripp Lite P016-000. Plug connector type: C14, Socket connector type: C7, AC input voltage: 230 V. Width: 3.98" (101.1 mm), Depth: 0.5" (12.7 mm), Height: 5" (127 mm). Package width: 3.98" (101.1 mm), Package depth: 0.5" (12.7 mm), Package height: 5" (127 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 6.1" (154.9 mm), Master (outer) case length: 1" (25.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.