location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5MGN5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184209448
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PowerEdge Rack Servers (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 4110 2.1 GHz
  • - 16 GB DDR4-SDRAM
  • - 300 GB
  • - Rack (2U) 750 W
Guarantee: 3 Years PS NBD
Long product name DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W :
The short editorial description of DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W

Intel Xeon Silver 4110 (11M Cache, 2.1GHz), 16GB DDR4 2667MT/s, 240GB SSD, 2x Gigabit Ethernet, PERC H730P + 2GB, iDRAC9 Express, Redundant 750W
More>>>
DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
The official marketing text of DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W as supplied by the manufacturer

Power your applications with a versatile 2-socket rack server
Satisfy a variety of applications with the flexible PowerEdge R540. Its balanced combination of resources, expandability and affordability adapt to the changing demands of a modern data center. Optimize your application performance with one-button tuning. Scale for future requirements with up to 14 x 3.5" drives. Embedded diagnostics and SupportAssist help to maximize uptime without added effort, in a worry-free environment.

Achieve performance at scale with the PowerEdge portfolio
Our modern compute platforms are built to scale easily and take advantage of technologies that lift application performance. The PowerEdge R540 rack server combines affordably and versatility, so you can adapt to a variety of applications and meet future demands.
- Scale compute resources with the Intel® Xeon® Scalable processor family that delivers a 27% increase in processing cores and 50% increase in bandwidth over the previous generation of processors.*
- Optimize application performance with one-button tuning.
- Enable storage flexibility with up to 14 x 3.5" drives.
- Free up storage with boot-optimized M.2 SSDs.

Gain productivity with intelligent, embedded management
Dell EMC OpenManage intelligent automation enables you to spend less time on routine maintenance so you can focus on business-critical priorities.
- Help maximize uptime with proactive diagnostics and automated remediation that increase productivity up to 90%.
- Leverage existing management consoles with easy integrations for VMware® vSphere®, Microsoft® System Center and Nagios®.
- Improve productivity with agent-free Dell EMC iDRAC9 for automated management.
- Simplify deployment with OpenManage next-generation console and server profiles to fully configure and prep servers rapidly and scalably.

Fortify your data center with comprehensive protection
A comprehensive, cyber-resilient architecture with security embedded into every server helps to protect your data.
- Protect server configuration and firmware from malicious changes with new Configuration Lock-down.
- Use system erase of local storage to help ensure data privacy when you repurpose or retire servers.
- Automate updates that check file dependencies and proper update sequence, before deploying them independently from the OS/hypervisor.
- Take control of your firmware consoles with embedded authentication that is designed to allow only properly signed updates to run.

Short summary description DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R540, 2.1 GHz, 4110, 16 GB, DDR4-SDRAM, 300 GB, Rack (2U)

Long summary description DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge R540. Processor family: Intel® Xeon®, Processor frequency: 2.1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Power your applications with a versatile 2-socket rack server
Power your applications with a versatile 2-socket rack server

Satisfy a variety of applications with the flexible PowerEdge R540. Its balanced combination of resources, expandability and affordability adapt to the changing demands of a modern data center. Optimize your application performance with one-button tuning. Scale for future requirements with up to 14 x 3.5" drives. Embedded diagnostics and SupportAssist help to maximize uptime without added effort, in a worry-free environment.

Ideal for:

Virtualization
Mail
Messaging
Video streaming

Achieve performance at scale with the PowerEdge portfolio
Achieve performance at scale with the PowerEdge portfolio

Our modern compute platforms are built to scale easily and take advantage of technologies that lift application performance. The PowerEdge R540 rack server combines affordably and versatility, so you can adapt to a variety of applications and meet future demands.

Scale compute resources with the Intel® Xeon® Scalable processor family that delivers a 27% increase in processing cores and 50% increase in bandwidth over the previous generation of processors.*
Optimize application performance with one-button tuning.
Enable storage flexibility with up to 14 x 3.5" drives.
Free up storage with boot-optimized M.2 SSDs.

Gain productivity with intelligent, embedded management
Gain productivity with intelligent, embedded management

Dell EMC OpenManage intelligent automation enables you to spend less time on routine maintenance so you can focus on business-critical priorities.

Help maximize uptime with proactive diagnostics and automated remediation that increase productivity up to 90%.*
Leverage existing management consoles with easy integrations for VMware® vSphere®, Microsoft® System Center and Nagios®.
Improve productivity with agent-free Dell EMC iDRAC9 for automated management.
Simplify deployment with OpenManage next-generation console and server profiles to fully configure and prep servers rapidly and scalably.

Fortify your data center with comprehensive protection
Fortify your data center with comprehensive protection

A comprehensive, cyber-resilient architecture with security embedded into every server helps to protect your data.

Protect server configuration and firmware from malicious changes with new Configuration Lock-down.
Use system erase of local storage to help ensure data privacy when you repurpose or retire servers.
Automate updates that check file dependencies and proper update sequence, before deploying them independently from the OS/hypervisor.
Take control of your firmware consoles with embedded authentication that is designed to allow only properly signed updates to run.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
4110
Processor frequency *
2.1 GHz
Processor boost frequency
3 GHz
Processor cores
8
Processor cache
11 MB
Memory channels supported by processor
Hepta
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
L3
Processor front side bus
2400 MHz
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
16
Processor operating modes
64-bit
Processor codename
Skylake
Tcase
77 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
ECC supported by processor
Yes
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Scalability
2S
Embedded options available
Yes
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
16
ECC
Yes
Memory data transfer rate
2667 MT/s
Maximum internal memory *
512 GB
Storage
Total storage capacity *
300 GB
Number of HDDs installed
1
HDD capacity
300 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
15000 RPM
HDD size
3.5"
Supported HDD sizes
3.5"
RAID support *
Yes
Hot-Plug support
Yes
Optical drive type *
No
Internal drive bays
8
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Product color
Black
Performance
Remote administration
iDRAC9 Express
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu LTS Citrix XenServer Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
123547
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Depth
27.9" (707.7 mm)
Other features
Dell E-Value Code
per540_ea0002a_q3fy19_fg0007_btp
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:38:56
Uk has collected 1 expert review for DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-01 16:38:56
Sign up for our daily newsletterDell EMC's PowerEdge R540 aims to offer growing businesses a fine blend of value and performance. This dual Xeon Scalable 2U rack server targets a wide range of apps including messaging, video surveillance, software defin...
Good iDRAC9 management is excellent, Superb CPU options, Support fot LOM cards...
Bad Expensive, Unusual memory configuration...
Bottom line It's pricey but the R540 delivers a very powerful Xeon Scalable package with plenty of upgrade potential and a class management act...
80%
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL PowerEdge R540 server 300 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
Disclaimer

Actual configuration might differ from illustration