location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic TARIQ01W Stereo portable speaker White 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TARIQ Wireless Bluetooth Speaker, white
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120836807 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conceptronic 120836807 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic TARIQ01W Stereo portable speaker White 3 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bluetooth 4.2 wireless connectivity
  • - TWS function for true stereo effect
  • - 8 Christmas songs built in
  • - 400mAh rechargeable battery built-in. Sustains 3hr average operation
  • - Multi-colored LED lights
Long product name Conceptronic TARIQ01W Stereo portable speaker White 3 W :
The short editorial description of Conceptronic TARIQ01W Stereo portable speaker White 3 W

3 W, 400 mAh, 100 Hz - 20 kHz, 0.6% THD, 5 VDC, Bluetooth 4.2, 90 dB, White
More>>>
Conceptronic TARIQ01W Stereo portable speaker White 3 W:
The official marketing text of Conceptronic TARIQ01W Stereo portable speaker White 3 W as supplied by the manufacturer

The Conceptronic TARIQ is a Bluetooth multimedia speaker which connects to any Bluetooth phone, iPad, tablet, or laptop.
Bring your Christmas tree to life by decorating it with TARIQ. Decorate your Christmas tree with the TARIQ speaker, which comes programmed with eight Christmas songs and can stream music from your device.
The TWS function enables TARIQ to connect two TWS speakers together to form a wireless left and right channel system that will deliver a true stereo sound effect.
Great decoration for Christmas!

Short summary description Conceptronic TARIQ01W Stereo portable speaker White 3 W:
This short summary of the Conceptronic TARIQ01W Stereo portable speaker White 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic TARIQ01W, 3 W, 100 - 20000 Hz, 90 dB, 0.6%, Wireless, Micro-USB

Long summary description Conceptronic TARIQ01W Stereo portable speaker White 3 W:
This is an auto-generated long summary of Conceptronic TARIQ01W Stereo portable speaker White 3 W based on the first three specs of the first five spec groups.

Conceptronic TARIQ01W. RMS rated power: 3 W, Frequency range: 100 - 20000 Hz, Signal-to-Noise Ratio (SNR): 90 dB. Connectivity technology: Wireless, USB connector type: Micro-USB. Product type: Stereo portable speaker, Product color: White. Recommended usage: Universal. Battery type: Built-in battery, Power source type: Battery, Battery capacity: 400 mAh

Loudspeakers
Number of speakers *
1
Number of drivers
1
Audio
RMS rated power *
3 W
Frequency range
100 - 20000 Hz
Signal-to-Noise Ratio (SNR)
90 dB
Total Harmonic Distortion (THD)
0.6%
Ports & interfaces
Connectivity technology *
Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth version
4.2
USB connectivity
Yes
USB connector type
Micro-USB
USB 2.0 ports quantity
1
Design
Product type *
Stereo portable speaker
Product color *
White
On/off switch
Yes
LED indicators
Yes
Performance
Recommended usage *
Universal
Power
Power source type
Battery
Battery type *
Built-in battery
Battery capacity
400 mAh
Power
Battery life (max)
3 h
Battery recharge time
3 h
DC input voltage
5 V
Weight & dimensions
Width
2.76" (70 mm)
Depth
3.15" (80 mm)
Height
2.76" (70 mm)
Weight *
4.76 oz (135 g)
Packaging data
Package width
2.95" (75 mm)
Package depth
3.62" (92 mm)
Package height
2.95" (75 mm)
Package weight
6.17 oz (175 g)
Package type
Blister
Packaging content
Cables included
USB
Quick installation guide
Yes
Logistics data
Master (outer) case width
12.5" (318 mm)
Master (outer) case length
11.4" (290 mm)
Master (outer) case height
15.6" (395 mm)
Master (outer) case weight
25.4 lbs (11.5 kg)
Quantity per master (outer) case
60 pc(s)
Country of origin
China
Other features
Battery current
0.4 A
Brand Image Article code product Stock Price from
Conceptronic TARIQ01GL Stereo portable speaker Gold 3 W Conceptronic TARIQ01GL Stereo portable speaker Gold 3 W
(show image)
120836507 TARIQ Wireless Bluetooth Speaker, gold 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO01G Gray 3 W Conceptronic NUNZIO01G Gray 3 W
(show image)
120837707 NUNZIO Wireless Bluetooth Speaker, grey 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO01B Blue 3 W Conceptronic NUNZIO01B Blue 3 W
(show image)
120837607 NUNZIO Wireless Bluetooth Speaker, blue 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO01GN Green 3 W Conceptronic NUNZIO01GN Green 3 W
(show image)
120837807 NUNZIO Wireless Bluetooth Speaker, green 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic NUNZIO01P Pink 3 W Conceptronic NUNZIO01P Pink 3 W
(show image)
120837907 NUNZIO Wireless Bluetooth Speaker, pink 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ01S Mono portable speaker Silver, White 3 W Conceptronic TARIQ01S Mono portable speaker Silver, White 3 W
(show image)
120836707 TARIQ Wireless Bluetooth Speaker, silver 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ01G Mono portable speaker Green, White 3 W Conceptronic TARIQ01G Mono portable speaker Green, White 3 W
(show image)
120836407 TARIQ Wireless Bluetooth Speaker, green 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TARIQ01R Mono portable speaker Red, White 3 W Conceptronic TARIQ01R Mono portable speaker Red, White 3 W
(show image)
120836607 TARIQ Wireless Bluetooth Speaker, red 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic DANTO01S Mono portable speaker Silver 3 W Conceptronic DANTO01S Mono portable speaker Silver 3 W
(show image)
120837407 DANTO Wireless Bluetooth Speaker, silver 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic DANTO01GL Mono portable speaker Gold 3 W Conceptronic DANTO01GL Mono portable speaker Gold 3 W
(show image)
120837207 DANTO Wireless Bluetooth Speaker, gold 0.00
(excl. VAT)
0 (incl. VAT)