location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Deca Sports 3 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deca Sports 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12927093702
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:55:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konami Deca Sports 3 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wii
  • - Game genre: Sports
  • - Developer: Hudson Soft
  • - ESRB rating: E (Everyone)
Long product name Konami Deca Sports 3 Wii :
The short editorial description of Konami Deca Sports 3 Wii

Deca Sports 3, Nintendo Wii, Sports
More>>>
Short summary description Konami Deca Sports 3 Wii:
This short summary of the Konami Deca Sports 3 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Deca Sports 3, Wii, E (Everyone)

Long summary description Konami Deca Sports 3 Wii:
This is an auto-generated long summary of Konami Deca Sports 3 Wii based on the first three specs of the first five spec groups.

Konami Deca Sports 3. Platform: Wii, ESRB rating: E (Everyone), Developer: Hudson Soft

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:31:10
Uk has collected 2 expert reviews for Konami Deca Sports 3 Wii and the average expert rating is 33 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
33%
Source Review comments Score
nintendoworldreport.com
Updated:
2012-01-25 04:31:10
They say that imitation is the most sincere form of flattery. In that case, Nintendo's Wii Sports must be more than flattered. Hudson's Deca Sports series has been playing off the success of that game for a while now, and despite receiving mixed reacti...
40%
gamezone.com
Updated:
2012-01-25 04:31:10
Chances are if you played either Deca Sports or Deca Sports 2, you ended up walking away greatly disappointed. These games, which featured a collection of sports to play, felt uninspired, lacked depth, and became tedious rather quick. Hudson Soft is a...
25%
Brand Image Article code product Stock Price from
Konami

Konami Hellboy: The Science of Evil Spanish PlayStation 3
(show image)
050064 Hellboy: The Science of Evil 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2009 Spanish PlayStation 3
(show image)
050866 Pro Evolution Soccer 2009 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Silent Hill Homecoming Spanish PlayStation 3
(show image)
050781 Silent Hill Homecoming 0.00
(excl. VAT)
0 (incl. VAT)