location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN146 data projector Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN146
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN146
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN146 data projector Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Black
  • - DLP 2700 ANSI lumens
  • - Lamp 4500 h
  • - WXGA (1280x800) 16:10 3000:1
  • - Screen size compatibility: 48 - 106" Number of colors: 16.78 million colors
  • - Focus: Manual
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 310 W
Guarantee: 5 years limited
Long product name InFocus IN146 data projector Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) 3D Black :
The short editorial description of InFocus IN146 data projector Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) 3D Black

IN146, 2700-Lumen, 1280 x 800, 3000:1, 16.7M, 16:10, 2800g
More>>>
Short summary description InFocus IN146 data projector Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) 3D Black:
This short summary of the InFocus IN146 data projector Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN146, 2700 ANSI lumens, DLP, WXGA (1280x800), 3000:1, 16:10, 48 - 106"

Long summary description InFocus IN146 data projector Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) 3D Black:
This is an auto-generated long summary of InFocus IN146 data projector Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) 3D Black based on the first three specs of the first five spec groups.

InFocus IN146. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom ratio: Fixed. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:09:43
Uk has collected 3 expert reviews for InFocus IN146 data projector Standard throw projector 2700 ANSI lumens DLP WXGA (1280x800) 3D Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-14 15:09:38
A good reason to buy a projector rather than a TV is to get 3D images relatively cheaply. While a 3D TV will set you back hundreds of pounds more than a standard one, a 3D projector can cost half that.The Infocus IN146 is advertised as a 3D model ("3D...
Good Good allround performance; impressive picture quality and brightness...
Bad A little noisy; 3D video is limited...
Bottom line An impressive short-throw projector that's great for large images in tight spaces...
80%
projectorcentral.com
Updated:
2011-08-14 15:09:41
The widescreen InFocus IN146 features a bright and dynamic image with a maintenance free design and additional features that make it a great 'future-proof' fit for the office or classroom...
96%
pcmag.com
Updated:
2011-10-23 15:20:27
The InFocus IN146 ($739 direct) is a short-throw business projector capable of projecting a large image in close quarters. It’s not the brightest projector around, but can hold its own despite ambient light. Other projectors have better feature sets an...
Good Portable, Short throw, Good audio volume, Long lamp life, 5-year warranty...
Bad Slightly soft focus, Lacks port for USB thumb drive...
Bottom line The InFocus IN146 is a reasonably priced projector for throwing a large, fairly bright image in close quarters...
70%
Country Distributor
United Kingdom 1 distributor(s)