HP logo

HP Pavilion Gaming Mouse 300

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
438665
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Dec 2021
Bullet Points HP Pavilion Gaming Mouse 300:
  • - Customize LED lighting with a choice of green, red, purple, or white colors, plus static or breathing effects.
  • - Experience long-lasting comfort with rubber grips on both sides of the mouse.
Guarantee:
2-Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP Pavilion Gaming Mouse 300:

Pavilion Gaming Mouse 300

HP Pavilion Gaming Mouse 300:

Precision. In either hand.
Designed to up the way you work and game, this ambidextrous mouse feels perfectly natural in either hand and has a 5,000 DPI optical sensor for precision.

Short summary description HP Pavilion Gaming Mouse 300:

HP Pavilion Gaming Mouse 300, Ambidextrous, Optical, USB Type-A, 5000 DPI, Black, Green

Long summary description HP Pavilion Gaming Mouse 300:

HP Pavilion Gaming Mouse 300. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Product color: Black, Green

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Pavilion Gaming Mouse 300 4PH30AA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.