- - Better oral healthcare
- - Click-on brush head system
- - Reminder bristles
- - Maximized sonic motion
- - Adjusts to your teeth
- - Gentle on gums
- - Our deepest clean
Standart sonic toothbrush heads, 2 pack, Click-on, White
4x more surface contact for an effortless deep clean
Our AdaptiveClean brush head is the only electric toothbrush head that can follow the unique shape of your teeth and gums. With soft flexible sides made of rubber, the bristles of the brush head can adjust to the shape of each tooth's surface. You get up to 4x more surface contact and up to 10x more plaque removal along the gum line and between teeth. Even hard-to-reach areas get a deep clean that's still gentle on gums.
Up to 2x better for gums than a manual brush
With an AdaptiveClean brush head, even the deepest clean is gentle. As your sonic toothbrush tracks along the gum line, the flexible sides and bristles of the brush head absorb any excessive pressure you might apply. The soft tissue around your gums is protected even if you brush too hard.
10x more plaque removal from hard-to-reach areas
Our most innovative brush head is also our deepest cleaning brush head yet. Thanks to its flexible form, the AdaptiveClean brush head can remove up to 10x more plaque from hard-to-reach areas. The movement of the brush head is specifically designed to enhance the dynamic cleaning action of your Philips sonic toothbrush. However you brush, you get an exceptional clean that you can see and feel.
Engineered to maximize sonic motion
Philips Sonicare brush heads are vital to our core technology of high-frequency, high-amplitude brush movements performing over 31,000 brush strokes per minute. Our unparalleled sonic technology fully extends the power from the handle all the way to the tip of the brush head. This sonic motion creates a dynamic fluid action that drives fluid deep between teeth and along the gum line for superior, yet gentle, cleaning every time.
Works with any Philips Sonicare click-on toothbrush
This brush head clicks on and off your brush handle for a secure fit and easy maintenance and cleaning. It fits all Philips Sonicare toothbrush handles except: PowerUp Battery and Essence.
Part of a better oral healthcare routine
Like all authentic Philips Sonicare branded brush heads, this brush head is safe on teeth and gums. Each brush head has been quality tested for exceptional performance and durability.
Reminder bristles ensure your most effective clean
At first glance it may not be obvious, but brush heads lose stiffness and gradually wear down over months of normal use. Our blue reminder bristles fade to white and help you recognize when it's time for a replacement. For optimal results, replace your brush head every three months.
Philips Sonicare AdaptiveClean AdaptiveClean HX9042/66 Standard sonic toothbrush heads, 2 pc(s), White, 31000 movements per minute, Standard size
Philips Sonicare AdaptiveClean AdaptiveClean HX9042/66 Standard sonic toothbrush heads. Number of brush heads included: 2 pc(s), Product color: White, Toothbrush frequency (vibrations): 31000 movements per minute