Fujitsu logo

Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262959
Info modified on:
14 Jun 2024, 00:35:18
Bullet Points Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White:
  • - Touch screen for various tasks
  • - Perfect fit for both personal and sharing use
  • - Refined design with speedy 30 ppm color scanning
  • - 50 sheets Automatic Document Feeder (ADF)
  • - Smooth scanning of any document with Manual Scan and the Receipt Guide
  • - Dust Detection and Streak Reduction for clean images
  • - Scan wirelessly to PC, Mac, iOS or Android mobile devices
  • - Best experiences with ScanSnap Home
Guarantee:
1 Year
Long product name Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White:

ScanSnap iX1500 - 30ppm/60ipm A4, Duplex, ADF, Touchscreen, Wi-Fi, USB 3.1, LED, Desktop Scanner

Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White:

Generic sales copy

Discover the smarter way to work, using the ScanSnap iX1500.

The iX1500’s 4.3-inch LCD touchscreen turns the old way of scanning on its head; instead of scanning a document and choosing what you want to do with it each time, now, after your first simple set-up, you can forget all about it. It also allows multiple users to each personalise the interface with their own set of large, colour-coded buttons for the functions they use the most.

The all-new ScanSnap Home software enables you to preview, tag, search and retrieve any document easily. ScanSnap Home also uses the text on your scans – such as the shop and company name – to recommend file names. It learns and adapts to how you work!

ScanSnap Cloud can send them straight to one of up to four different cloud storage locations and is smart enough to recognise which one depending on the document type; photos, receipts, business cards or documents. That means instant sharing with colleagues, friends and family.

The reliability of its market leading feed technology and handy receipt guide means the iX1500 makes light work of both large and small items – from A3 documents down to ID cards or receipts.

Boot up and be ready to go straight away thanks to the iX1500’s fast start-up – with the touch of just one button, you’ll be scanning within seconds.

Just open the cover and the ScanSnap iX1500 is ready to go.

And with a speed of 30 double-sided sheets per minute, you’ll be done in no time at all – that means more time to get on with what really matters.

You can share the device out of the box with up to 4 family members or colleagues; even more with additional licences.

Connect the iX1500 directly and instantly to your computer or smart device at home or in your office: from a computer you can utilise either USB, Wi-Fi with access point connect mode, or WiFi direct connect mode. From a smart device you can use either of the two WiFi mode options.

ScanSnap Manager Software is now compatible with the iX1500

The upgraded ScanSnap Manager software brings the traditional simple operation to our latest ScanSnap scanners and MAC OS users. Download available here: scansnap.fujitsu.com/global/dl/

Short summary description Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White:

Fujitsu ScanSnap iX1500, 8.5 x 118.1" (216 x 3000 mm), 600 x 600 DPI, 30 ppm, Grayscale, Monochrome, ADF + Manual feed scanner, White

Long summary description Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White:

Fujitsu ScanSnap iX1500. Maximum scan size: 8.5 x 118.1" (216 x 3000 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (color, A4): 30 ppm. Scanner type: ADF + Manual feed scanner, Product color: White, Display: TFT. Sensor type: Dual CIS, Light source: RGB LED, Scan to: Cloud. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A3, A4

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.