Avery logo

Avery C32011-25 non-adhesive label 250 pc(s) White Rectangle

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49289
Info modified on:
14 Mar 2024, 19:49:30
Short summary description Avery C32011-25 non-adhesive label 250 pc(s) White Rectangle:

Avery C32011-25, White, Rectangle, Carton, 200 g/m², Laser/Inkjet, 3.35" (8.5 cm)

Long summary description Avery C32011-25 non-adhesive label 250 pc(s) White Rectangle:

Avery C32011-25. Product color: White, Shape: Rectangle, Material: Carton. Label width: 3.35" (8.5 cm), Label height: 2.13" (5.4 cm). Labels per pack: 250 pc(s), Labels per sheet: 10 pc(s), Media sheets per package: 25 sheets

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.