location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery L7765-40 self-adhesive label Rounded rectangle Permanent White 320 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Colour Laser Labels
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L7765-40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3266550017814 show
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avery L7765-40 self-adhesive label Rounded rectangle Permanent White 320 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rounded rectangle Permanent DIN A4 White
  • - Material: Paper
  • - Printable
  • - Print technology: Laser
  • - 320 pc(s)
Long product name Avery L7765-40 self-adhesive label Rounded rectangle Permanent White 320 pc(s) :
The short editorial description of Avery L7765-40 self-adhesive label Rounded rectangle Permanent White 320 pc(s)

99.1 x 67.7 mm, 320 pcs, White
More>>>
Short summary description Avery L7765-40 self-adhesive label Rounded rectangle Permanent White 320 pc(s):
This short summary of the Avery L7765-40 self-adhesive label Rounded rectangle Permanent White 320 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery L7765-40, White, Rounded rectangle, Permanent, DIN A4, Paper, Laser

Long summary description Avery L7765-40 self-adhesive label Rounded rectangle Permanent White 320 pc(s):
This is an auto-generated long summary of Avery L7765-40 self-adhesive label Rounded rectangle Permanent White 320 pc(s) based on the first three specs of the first five spec groups.

Avery L7765-40. Product color: White, Shape: Rounded rectangle, Adhesive type: Permanent. Width: 3.9" (99.1 mm), Height: 2.67" (67.7 mm). Labels per pack: 320 pc(s), Labels per sheet: 8 pc(s), Media sheets per package: 40 sheets

Brand Image Article code product Stock Price from
Avery

Avery L4731REV-25 self-adhesive label Rounded rectangle Removable White 5670 pc(s)
(show image)
L4731REV-25 White Removable Mini Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7769-40 self-adhesive label Rounded rectangle Permanent White 160 pc(s)
(show image)
L7769-40 L7769-40 0.00
(excl. VAT)
0 (incl. VAT)