location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP x2 1013 Protective Case 13" Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
x2 1013 Protective Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4LR28AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545733571 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:58:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 11 Feb 2022
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP x2 1013 Protective Case 13" Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 13" Black
  • - Polycarbonate, Thermoplastic
  • - Stand mode
  • - Shoulder strap
  • - 16.8 oz (476 g)
Guarantee: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP x2 1013 Protective Case 13" Cover Black :
The short editorial description of HP x2 1013 Protective Case 13" Cover Black

x2 1013 Protective Case
More>>>
HP x2 1013 Protective Case 13" Cover Black:
The official marketing text of HP x2 1013 Protective Case 13" Cover Black as supplied by the manufacturer

Shield your HP Elite x2 1013 G3 from bumps in and out of the office without adding extra bulk with the durable HP Elite x2 1013 G3 Protective Case.

Convenient cutouts
Keep all of your device’s buttons, controls, cameras, and connectors easily accessible. Store your device’s pen in the case’s pen holder on the back of the case.

Easy to carry, ready to touch down.
Use the padded shoulder strap to keep your hands free or carry with the rotating handle. Open the case and adjust the easel kickstand up to 160 degrees for comfortable use on a desk or table.

Short summary description HP x2 1013 Protective Case 13" Cover Black:
This short summary of the HP x2 1013 Protective Case 13" Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP x2 1013 Protective Case, Cover, HP, x2 1013 G3, 13", 16.8 oz (476 g)

Long summary description HP x2 1013 Protective Case 13" Cover Black:
This is an auto-generated long summary of HP x2 1013 Protective Case 13" Cover Black based on the first three specs of the first five spec groups.

HP x2 1013 Protective Case. Case type: Cover, Brand compatibility: HP, Compatibility: x2 1013 G3, Maximum screen size: 13". Weight: 16.8 oz (476 g)

Features
Compatibility *
x2 1013 G3
Maximum screen size *
13"
Case type *
Cover
Material *
Polycarbonate, Thermoplastic
Product main color *
Black
Brand compatibility *
HP
Stand mode *
Yes
Shoulder strap
Yes
HP segment
Business
Weight & dimensions
Width
12.2" (310 mm)
Depth
8.9" (226 mm)
Height
6.5" (165 mm)
Weight
16.8 oz (476 g)
Logistics data
Harmonized System (HS) code
84733080
Other features
Bluetooth
No
Country Distributor
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)