location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX1200XLHGL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224798 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:42:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium battery backup allows time to save files and safely shut down during blackouts
  • - 6 C13 hospital-grade (HG) outlets provide power to medical equipment
  • - Approved for use within the Patient Care Vicinity
  • - Approved to EN60601-1-2:2015, 4th Edition
  • - Alarm and front-panel LEDs report online, battery, fault and overload conditions
  • - 10,000-cycle LiFePO4 battery lasts up to 30x longer than comparable SLA batteries
Long product name Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation :
The short editorial description of Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation

SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation
More>>>
Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation:
The official marketing text of Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation as supplied by the manufacturer

1kVA/750W Medical-Grade UPS Allows Time to Back Up Critical Files During a Blackout

This 230V SmartPro® hospital-grade UPS is fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, which makes it ideal for use in medical facilities, including patient care vicinities. It allows you to work through short power failures, and gives you enough time to safely save files and shut down your system in case of a prolonged blackout.

Long-Lasting LiFePhos Battery Handles up to 10,000 Cycles with Ease

This UPS system for hospitals contains a replaceable lithium iron phosphate (LiFePhos) internal battery that provides up to 30 times the cycle life of traditional sealed lead acid (SLA) batteries. The 6-outlet UPS system provides up to 28 minutes of battery backup at half load and 10 minutes at full load. During normal operation, incoming utility power keeps the replaceable internal battery fully charged, so backup power will always be available.

Automatic Voltage Regulation (AVR) Corrects Potentially Hazardous Voltage Fluctuations

AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts. This UPS for medical equipment can correct brownouts as low as 155V and overvoltages as high as 274V back to nominal 230V power without drawing on the battery backup needed to support your equipment during a blackout.

Built-In Isolation Transformer Offers Full Isolation

The isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes. Cumulative leakage current of all connected equipment is less than 100 microamps.

Connect Your Equipment to 6 IEC 320 C13 Outlets

Six C13 hospital-grade outlets provide both battery backup and surge protector for your mobile medical equipment, such as computers, monitors and lab equipment. A 340-joule surge suppression rating protects connected components from the harmful effects of power surges.

Combats Electromagnetic Interference That Can Harm Equipment

Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage, data corruption and audio/video transmission problems. This medical-grade UPS system incorporates technology that filters out disruptive line noise so that it won’t affect your equipment.

Easy-to-Read LEDs and Alarm Report Real-Time UPS and Power Status

Front-panel LED indicators monitor essential information, such as line power, battery power, overload, voltage regulation and battery low/replace status. An audible alarm will sound in case of low battery, excessive load and power failure.

Saves Your Files, Even When You’re Away

USB and DB9 serial ports connect to your computer with the included cables. These ports communicate with Tripp Lite’s free downloadable PowerAlert® software for safe, unattended system shutdown and file saves in the event of a prolonged power failure.

Tower Form Factor for Easy Placement on a Nurse’s Station or Mobile Medical Cart

The long-lasting PVC housing fits easily on a desktop, shelf or anywhere else power is needed. The 15-centimeter (six-inch) dongle with hospital-grade C14 plug connects to a properly grounded AC wall outlet.

Typical Application
● Protect your medical electronics against power surges, brownouts and blackouts in patient care vicinities
● Operate essential equipment during short-term power outages using battery backup power
● Shut down PCs, monitors, mobile medical components and other equipment without data loss during long-term power outages 

● Lithium battery backup allows time to save files and safely shut down during blackouts
● 6 C13 hospital-grade (HG) outlets provide power to medical equipment
● UL 60601-1 compliant for use in patient care vicinities when plugged into HG wall outlet
● Alarm and front-panel LEDs report online, battery, fault and overload conditions
● 10,000-cycle LiFePhos battery lasts up to 30x longer than comparable SLA batteries


Package Includes

● SMX1200XLHGL 1kVA/750W SmartPro Medical-Grade UPS, Tower
● USB monitoring cable, 1.8 m
● DB9 serial monitoring cable, 1.8 m
● Owner’s manual

Short summary description Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation:
This short summary of the Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation, Line-Interactive, 1 kVA, 750 W, 230 V, 230 V, 220 V

Long summary description Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation:
This is an auto-generated long summary of Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation based on the first three specs of the first five spec groups.

Tripp Lite SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 1kVA, 750W, Full Isolation. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 750 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery voltage: 36 V, Typical backup time at full load: 11 min, Typical backup time at half load: 27.5 min. Form factor: Tower, Product color: Gray, Housing material: Polyvinyl chloride (PVC). Width: 7.5" (190.5 mm), Depth: 9.05" (229.9 mm), Height: 12.7" (322.6 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
750 W
Input operation voltage (min) *
230 V
Input operation voltage (max) *
230 V
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
50 - 60 Hz
Surge energy rating
340 J
Number of input phases
1
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
USB port
Yes
Serial interface
Yes
Battery
Battery voltage
36 V
Typical backup time at full load
11 min
Typical backup time at half load
27.5 min
Design
Form factor *
Tower
Housing material
Polyvinyl chloride (PVC)
Product color *
Gray
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
32 - 104 °C
Storage temperature (T-T)
5 - 122 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
7.5" (190.5 mm)
Depth
9.05" (229.9 mm)
Height
12.7" (322.6 mm)
Weight
35.1 lbs (15.9 kg)
Package width
12.2" (309.9 mm)
Package depth
13.4" (339.9 mm)
Package height
18.5" (469.9 mm)
Package weight
38.4 lbs (17.4 kg)
Logistics data
Harmonized System (HS) code
85078000
Master (outer) case width
12.2" (309.9 mm)
Master (outer) case length
13.4" (339.9 mm)
Master (outer) case height
18.5" (469.9 mm)
Master (outer) case weight
38.4 lbs (17.4 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)