location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master MP860 Gaming mouse pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP860
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPA-MP860-OSA-N1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512069127
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master MP860 Gaming mouse pad Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming mouse pad
  • - Aluminum, Fabric, Plastic, Rubber Black
  • - Surface coloration: Monochromatic
  • - LED backlight
  • - USB powered
Guarantee: 2 years
Long product name Cooler Master MP860 Gaming mouse pad Black :
The short editorial description of Cooler Master MP860 Gaming mouse pad Black

360 x 260 x 6/10 mm, 19 LEDs, RGB, 16.7M, USB, 1.2 m
More>>>
Short summary description Cooler Master MP860 Gaming mouse pad Black:
This short summary of the Cooler Master MP860 Gaming mouse pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master MP860, Black, Monochromatic, Aluminum, Fabric, Plastic, Rubber, USB powered, Red/Green/Blue, Gaming mouse pad

Long summary description Cooler Master MP860 Gaming mouse pad Black:
This is an auto-generated long summary of Cooler Master MP860 Gaming mouse pad Black based on the first three specs of the first five spec groups.

Cooler Master MP860. Width: 14.2" (360 mm), Depth: 10.2" (260 mm). Product color: Black, Surface coloration: Monochromatic, Material: Aluminum, Fabric, Plastic, Rubber, USB powered, Backlight color: Red/Green/Blue, Gaming mouse pad

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:02:36
Uk has collected 8 expert reviews for Cooler Master MP860 Gaming mouse pad Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
aphnetworks.com
Updated:
2019-12-01 16:02:33
I first got introduced to computers and gaming through my cousin. The first PC game I played was DotA on Warcraft III Frozen Throne. I think of this introduction as the reason I am into computers still to this day and it has sucked up countless hours of P...
Bottom line When it comes to flexibility, cloth mousepads definitely take the cake. As I discussed in the introduction, in small areas, hard mousepads are much harder to use -- no pun intended -- since they are not flexible enough to adapt to the environment. Cloth e...
68%
vortez.net
Updated:
2019-12-01 16:02:33
RGB enabled products are a growing trend that shows no signs of slowing down anytime soon and its no surprise that companies want in on the action. We're now seeing RGB enabled chairs, monitors, headphone hangers and honestly just about anything else that...
Good Minimal design, Solid build quality, Offers two different gaming experiences in one product, Very nice ambience created by the RGB, Simple to use software, No mouse cable interference, Neutral, - The cloth side has an area which does reduce the surfaces...
Bottom line Cooler Master has got a lot right with their MP860, it's nice to look at, very well made, and great in-use - in most cases. At times the bordering lip - which we have mentioned, can cause a slight bit of irritation and also at times so small interference...
0%
eteknix.com
Updated:
2019-12-01 16:02:36
The RGB craze isn't dying off anytime soon, and while I'm not one for a desktop that pukes rainbows, adding a bit of colour certainly does no harm. I myself have an RGB mouse mat, albeit I keep it set to a single colour. Aesthetics are a big part of the P...
Bottom line How Much Does it Cost?The Cooler Master MP860 comes equipped with a plethora of lighting features and a dual-sided design. This does make it more equipped than most of its rivals, and as such, that is reflected in the price. It should be hitting retailers...
0%
thinkcomputers.org
Updated:
2019-12-01 16:02:32
We've seen RGB-enabled products grow to pretty much anything you can put in your system, to everything that you can put on your desk. RGB mousepads seem to be popular as they add some extra bling to your setup. What is interesting about the RGB mousepad w...
Good Dual-sided, Most comfortable mousepad I've ever used, Slick RGB lighting, Large enough for most play styles, RGB lighting controlled via software...
Bad Not everyone is going to want to pay $44.99 for a mousepad...
Bottom line So I've been using the MP860 as my main mousepad for a couple of weeks now and once I started using it I immediately fell in love with it. Previously, I had been using the Corsair MM1000, which is about the same size, but had a hard textured surface. Goin...
90%
Techreport.com
Updated:
2019-12-01 16:02:33
When Cooler Master asked me to review its MasterAccessory MP860 mouse pad, I said "sure, why not?" This is the era of the RGB LED, and mouse pads are already common hosts for those multicolored diodes. For those who don't follow every Cooler Master produc...
Bottom line There are a lot of companies selling RGB LED mouse pads these days. The MP860 isn't even my first one, although it is certainly the coolest mousing surface I've ever used—just ahead of that awesome 3M mouse pad that came with my Voodoo 5 5500. RGB LED li...
0%
proclockers.com
Updated:
2019-12-01 16:02:36
In competitive gaming, peripherals make all the difference and can turn a good player into a great player. When picking out your hardware, you usually put a lot of thought into picking the keyboard, mouse and headset, but there is one item missing from th...
Bottom line I believe a quality mouse pad is a piece of hardware that is needed and you don't know what you're missing until you try out a premium surface. After using the MP860 for the past week I don't think I can go back to my flimsy pad and will be using this one...
0%
Brand Image Article code product Stock Price from
Cooler Master

Cooler Master Gaming MP510 Gaming mouse pad Black
(show image)
MPA-MP510-L MP510 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master RGB Hard Gaming Gaming mouse pad Black
(show image)
MPA-MP720 RGB Hard Gaming 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming Swift-RX Gaming mouse pad Black
(show image)
SGS-4110-KSMM1 Swift-RX 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming Speed-RX Medium Black
(show image)
SGS-4020-KMMM1 Speed-RX Medium 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)