location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU5000RT4UTFTAA SmartOnline 208 & 120V UPS – On-Line Double Conversion, 5kVA, 4.5kW, 6U, Network Card Option, TAA Compliant
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU5000RT4UTFTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224491 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:51:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zero transfer time between AC power and battery for uninterrupted operation
  • - 96% efficiency in economy mode uses less electricity and helps lower operating costs
  • - 2U step-down transformer supports power protection of both high- and low-voltage components
  • - Optional external batteries provide additional runtime for essential applications
  • - Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 2-year limited
Long product name Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W :
The short editorial description of Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W

SmartOnline 208 & 120V UPS – On-Line Double Conversion, 5kVA, 4.5kW, 6U, Network Card Option, TAA Compliant
More>>>
Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W:
The official marketing text of Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W as supplied by the manufacturer

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss
This TAA-compatible UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 4500W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU5000RT4UTFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. The 6U form factor includes a 4U online double-conversion UPS and a 2U step-down isolation transformer, which allows this 208 to 120V UPS system to support both high- and low-voltage equipment.

Reliable Battery Backup with Expandable Runtime Options
UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 11 minutes of support at half load and 3.5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 208 to 120V UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP192V12RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.

Economy Mode Helps the Environment and Your Cash Flow
Operating with a high 96% efficiency in optional economy mode, the SU5000RT4UTFTAA significantly reduces BTU heat output, cooling requirements and operating energy costs.

Intuitive Front-Panel Interface for Convenient UPS Operation and Monitoring
Front-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.

Surge Protection and EMI/RFI Line Noise Filtering Keep Your Equipment Safe
Network-grade surge protection instantaneously safeguards connected components from the harmful effects of power surges. Various electrical and radio sources can also cause disruptive interference on the AC line, which can result in incremental hardware damage, data corruption and performance problems. By providing regulated, filtered, pure sine wave AC output, the SU5000RT4UTFTAA completely isolates connected equipment from disruptive line noise.

Optional WEBCARDLX Network Interface Offers 24/7 Access
An accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.

Advanced Communications Ports
USB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.

Versatile Installation Options
Hardware is included for mounting the 208 to 120V UPS system in 6U of space in an EIA-standard 19-inch 4-post rack. Use two optional 2POSTRMKITHD kits for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position.

TAA-Compliant UPS for GSA Schedule Purchases
The SU5000RT4UTFTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

2-Year Warranty and $250K Ultimate Lifetime Insurance
The SU5000RT4UTFTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only).

Short summary description Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W:
This short summary of the Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU5000RT4UTFTAA, Double-conversion (Online), 5 kVA, 4500 W, 120 V, 208 V, 60 Hz

Long summary description Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W:
This is an auto-generated long summary of Tripp Lite SU5000RT4UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W based on the first three specs of the first five spec groups.

Tripp Lite SU5000RT4UTFTAA. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 4500 W. AC outlet types: Terminal, Power plug: Terminal. Typical backup time at full load: 3.5 min, Typical backup time at half load: 11 min. Form factor: Rackmount/Tower, Product color: Black, Housing material: Steel. Width: 17.5" (444.5 mm), Depth: 20.7" (525 mm), Height: 6.85" (174 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
5 kVA
Output power *
4500 W
Input operation voltage (min) *
120 V
Input operation voltage (max) *
208 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
208 V
Maximum current
30 A
Efficiency
2%
Efficiency (On-line mode)
2%
Efficiency (ECO mode)
10%
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
65 dB
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
Terminal
Power plug
Terminal
Battery
Typical backup time at full load
3.5 min
Typical backup time at half load
11 min
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Steel
Rack capacity
6U
Cooling type
Active
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
TAA Compliant
Operational conditions
Operating temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 90%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
17.5" (444.5 mm)
Depth
20.7" (525 mm)
Height
6.85" (174 mm)
Weight
12.2 oz (344.7 g)
Package width
23.6" (599.4 mm)
Package depth
29.1" (739.1 mm)
Package height
22.2" (563.9 mm)
Package weight
227.7 lbs (103.3 kg)
Packaging data
Rack mount kit
Yes
Cables included
USB cable
Manual
Yes
Logistics data
Master (outer) case width
23.6" (599.4 mm)
Master (outer) case length
29.1" (739.1 mm)
Master (outer) case height
22.2" (563.9 mm)
Master (outer) case weight
227.7 lbs (103.3 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s) Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s)
(show image)
SU2000RTXLCD2U 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W Tripp Lite SU8000RT3UTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W
(show image)
SU8000RT3UTAA SU8000RT3UTAA SmartOnline 208/240V 8kVA On-Line UPS – Double Conversion, 7.2kW, 6U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 22 AC outlet(s) Tripp Lite SU20KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 22 AC outlet(s)
(show image)
SU20KRT-1TFTAA SmartOnline 120V 208/240V 20kVA On-Line UPS – Double Conversion, 18kW, N+1, 14U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 22 AC outlet(s) Tripp Lite SU16KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 22 AC outlet(s)
(show image)
SU16KRT-1TFTAA SmartOnline 120V 208/240V 16kVA UPS – On-Line Double Conversion, 14.4kW, N+1, 14U, Network Option, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTAA uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 10 AC outlet(s) Tripp Lite SU16KRTAA uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 10 AC outlet(s)
(show image)
SU16KRTAA SU16KRTAA SmartOnline 208/240V 16kVA UPS – On-Line Double Conversion, 14.4kW, N+1, 12U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s) Tripp Lite SU8000RT3UTFTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 18 AC outlet(s)
(show image)
SU8000RT3UTFTAA SU8000RT3UTFTAA SmartOnline 120/208V 8kVA On-Line UPS – Double Conversion, 7.2kW, 8U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)