location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Printer Cable IEEE 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printer Cable IEEE 3 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
501-81
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730501814
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sandberg Printer Cable IEEE 3 m :
The short editorial description of Sandberg Printer Cable IEEE 3 m

A printer cable enables you to connect a computer to a printer. The printer must be a parallel printer with a Centronics-type connector, and the computer must be equipped with an LPT port. The printer cable can also be used to connect a printer to a switchbox. When you choose an IEEE cable, every wire in the cable is extra-shielded. This ensures that the cable performs optimally in all conditions.
More>>>
Sandberg Printer Cable IEEE 3 m:
The official marketing text of Sandberg Printer Cable IEEE 3 m as supplied by the manufacturer

A printer cable enables you to connect a computer to a printer. The printer must be a parallel printer with a Centronics-type connector, and the computer must be equipped with an LPT port. The printer cable can also be used to connect a printer to a switchbox. When you choose an IEEE cable, every wire in the cable is extra-shielded. This ensures that the cable performs optimally in all conditions.

Short summary description Sandberg Printer Cable IEEE 3 m:
This short summary of the Sandberg Printer Cable IEEE 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Printer Cable IEEE 3 m, White, 118.1" (3 m), Centronics, 0 x 0 x 0" (0 x 0 x 0 mm), 0.571" (14.5 mm), 0.138" (3.5 mm)

Long summary description Sandberg Printer Cable IEEE 3 m:
This is an auto-generated long summary of Sandberg Printer Cable IEEE 3 m based on the first three specs of the first five spec groups.

Sandberg Printer Cable IEEE 3 m. Product color: White, Cable length: 118.1" (3 m), Connector(s): Centronics. Dimensions (WxDxH): 0 x 0 x 0" (0 x 0 x 0 mm). Package width: 0.571" (14.5 mm), Package depth: 0.138" (3.5 mm), Package height: 0.807" (20.5 mm)

Features
Product color *
White
Cable length
118.1" (3 m)
Connector(s)
Centronics
Requires shelf
No
Weight & dimensions
Dimensions (WxDxH)
0 x 0 x 0" (0 x 0 x 0 mm)
Packaging data
Package width
0.571" (14.5 mm)
Packaging data
Package depth
0.138" (3.5 mm)
Package height
0.807" (20.5 mm)
Package weight
14.5 oz (411 g)
Technical details
Compatibility
LPT
Cable type
IEEE
Logistics data
Case or master carton dimensions (W x D x H)
25
Brand Image Article code product Stock Price from
Sandberg Printer Cable Parallel 5 m Sandberg Printer Cable Parallel 5 m
(show image)
500-11 Printer Cable Parallel 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE 1.8m Sandberg Printer Cable IEEE 1.8m
(show image)
500-14 Printer Cable IEEE 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Parallel 3 m Sandberg Printer Cable Parallel 3 m
(show image)
501-39 Printer Cable Parallel 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Extension printer 25M-F 5 m Sandberg Extension printer 25M-F 5 m
(show image)
501-53 Extension printer 25M-F 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE HPmini 3 m Sandberg Printer Cable IEEE HPmini 3 m
(show image)
501-89 Printer Cable IEEE HPmini 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Par. 1.8m BLACK Sandberg Printer Cable Par. 1.8m BLACK
(show image)
503-45 Printer Cable Par. 1.8m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Par. 3m BLACK Sandberg Printer Cable Par. 3m BLACK
(show image)
503-46 Printer Cable Par. 3m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Parallel 1.8 m Sandberg Printer Cable Parallel 1.8 m
(show image)
500-10 Printer Cable Parallel 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE HPmini 10 m Sandberg Printer Cable IEEE HPmini 10 m
(show image)
501-91 Printer Cable IEEE HPmini 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE HPmini 5 m Sandberg Printer Cable IEEE HPmini 5 m
(show image)
501-90 Printer Cable IEEE HPmini 5 m 0.00
(excl. VAT)
0 (incl. VAT)