location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Adapter MiniJack-F->2xRCA-M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter MiniJack-F->2xRCA-M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502-36
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730502361
Category: Audio Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Adapter MiniJack-F->2xRCA-M
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 x RCA Straight Male
  • - 3.5mm TRS Straight Female
  • - Plug and Play
  • - Black
Guarantee: false
Long product name Sandberg Adapter MiniJack-F->2xRCA-M :
The short editorial description of Sandberg Adapter MiniJack-F->2xRCA-M

Adapter MiniJack-F->2xRCA-M
More>>>
Sandberg Adapter MiniJack-F->2xRCA-M:
The official marketing text of Sandberg Adapter MiniJack-F->2xRCA-M as supplied by the manufacturer

This adapter makes it easy to connect an ordinary male-male MiniJack cable to your stereo system. The adapter is attached to one end of the cable, which allows the cable to connect directly from the sound card to an amplifier input, for example.

Short summary description Sandberg Adapter MiniJack-F->2xRCA-M:
This short summary of the Sandberg Adapter MiniJack-F->2xRCA-M data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Adapter MiniJack-F->2xRCA-M, 2 x RCA, Male, 3.5mm TRS, Female, Black

Long summary description Sandberg Adapter MiniJack-F->2xRCA-M:
This is an auto-generated long summary of Sandberg Adapter MiniJack-F->2xRCA-M based on the first three specs of the first five spec groups.

Sandberg Adapter MiniJack-F->2xRCA-M. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 3.5mm TRS, Connector 2 gender: Female, Product color: Black

Features
Connector 1 *
2 x RCA
Connector 1 gender *
Male
Connector 2 *
3.5mm TRS
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
Plug and Play
Yes
Packaging data
Package width
2.44" (62 mm)
Package depth
0.906" (23 mm)
Package height
3.15" (80 mm)
Package weight
0.988 oz (28 g)
Technical details
Compliance certificates
RoHS
Other features
Width
3.15" (80 mm)
Brand Image Article code product Stock Price from
Microconnect

Microconnect AUDALH02 audio cable 7.87" (0.2 m) 2 x RCA 3.5mm Red
(show image)
AUDALH02 AUDALH02 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Headset converter(mobile) > PC Sandberg Headset converter(mobile) > PC
(show image)
508-67 Headset converter(mobile) > PC 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Headset converter Dual->Single Sandberg Headset converter Dual->Single
(show image)
508-59 Headset converter Dual->Single 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg MiniJack Splitter 1->2 Sandberg MiniJack Splitter 1->2
(show image)
502-16 MiniJack Splitter 1->2 0.00
(excl. VAT)
0 (incl. VAT)