location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg FireWire 4pM-6pM 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire 4pM-6pM 2 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
506-28
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730506284 show
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sandberg FireWire 4pM-6pM 2 m :
The short editorial description of Sandberg FireWire 4pM-6pM 2 m

FireWire cable (IEEE 1394) with a 4-pin connector at one end and a 6-pin connector at the other end. Supports speeds of up to 400 Mbit/s. FireWire is also known as "i.Link".
More>>>
Sandberg FireWire 4pM-6pM 2 m:
The official marketing text of Sandberg FireWire 4pM-6pM 2 m as supplied by the manufacturer

FireWire cable (IEEE 1394) with a 4-pin connector at one end and a 6-pin connector at the other end. Supports speeds of up to 400 Mbit/s. FireWire is also known as "i.Link".

Short summary description Sandberg FireWire 4pM-6pM 2 m:
This short summary of the Sandberg FireWire 4pM-6pM 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg FireWire 4pM-6pM 2 m, Black, 78.7" (2 m), 0.709" (18 mm), 0.0787" (2 mm), 0.807" (20.5 mm), 4.41 oz (125 g)

Long summary description Sandberg FireWire 4pM-6pM 2 m:
This is an auto-generated long summary of Sandberg FireWire 4pM-6pM 2 m based on the first three specs of the first five spec groups.

Sandberg FireWire 4pM-6pM 2 m. Product color: Black. Cable length: 78.7" (2 m). Package width: 0.709" (18 mm), Package depth: 0.0787" (2 mm), Package height: 0.807" (20.5 mm)

Features
Product color *
Black
Weight & dimensions
Cable length *
78.7" (2 m)
Packaging data
Package width
0.709" (18 mm)
Package depth
0.0787" (2 mm)
Package height
0.807" (20.5 mm)
Packaging data
Package weight
4.41 oz (125 g)
Technical details
Connector(s)
4-pin/6-pin
Requires shelf
No
Logistics data
Case or master carton dimensions (W x D x H)
40
Brand Image Article code product Stock Price from
Microconnect

Microconnect FIR642 FireWire cable 78.7" (2 m) 6-p 4-p Black
(show image)
FIR642 FIR642 0.00
(excl. VAT)
0 (incl. VAT)