location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg MiniJack Splitter 1->2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniJack Splitter 1->2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502-16
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730502163
Category: Audio Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg MiniJack Splitter 1->2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5mm TRS Straight Male
  • - 2x 3.5mm TRS Straight Female
  • - Black
Guarantee: 5 Years
Long product name Sandberg MiniJack Splitter 1->2 :
The short editorial description of Sandberg MiniJack Splitter 1->2

MiniJack Splitter 1->2
More>>>
Sandberg MiniJack Splitter 1->2:
The official marketing text of Sandberg MiniJack Splitter 1->2 as supplied by the manufacturer

This smart splitter allows you to share audio output from your sound card so that you can hear audio from two speaker sets or from your computer speakers and stereo equipment simultaneously.

Short summary description Sandberg MiniJack Splitter 1->2:
This short summary of the Sandberg MiniJack Splitter 1->2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg MiniJack Splitter 1->2, 3.5mm TRS, Male, 2x 3.5mm TRS, Female, Black

Long summary description Sandberg MiniJack Splitter 1->2:
This is an auto-generated long summary of Sandberg MiniJack Splitter 1->2 based on the first three specs of the first five spec groups.

Sandberg MiniJack Splitter 1->2. Connector 1: 3.5mm TRS, Connector 1 gender: Male, Connector 2: 2x 3.5mm TRS, Connector 2 gender: Female, Product color: Black

Features
Connector 1 *
3.5mm TRS
Connector 1 gender *
Male
Connector 2 *
2x 3.5mm TRS
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
Packaging data
Package width
2.44" (62 mm)
Packaging data
Package depth
0.906" (23 mm)
Package height
3.15" (80 mm)
Package weight
0.705 oz (20 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Width
3.15" (80 mm)
Logistics data
Harmonized System (HS) code
85189000
Brand Image Article code product Stock Price from
Sandberg Headset converter(mobile) > PC Sandberg Headset converter(mobile) > PC
(show image)
508-67 Headset converter(mobile) > PC 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Headset converter Dual->Single Sandberg Headset converter Dual->Single
(show image)
508-59 Headset converter Dual->Single 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Adapter MiniJack-F->2xRCA-M Sandberg Adapter MiniJack-F->2xRCA-M
(show image)
502-36 Adapter MiniJack-F->2xRCA-M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)