location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Network Cable UTP Cat6 1 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Cable UTP Cat6 1 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
506-93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730506932
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 11:40:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Network Cable UTP Cat6 1 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 U/UTP (UTP)
  • - White
Guarantee: 5 Years
Long product name Sandberg Network Cable UTP Cat6 1 m :
The short editorial description of Sandberg Network Cable UTP Cat6 1 m

Network Cable UTP Cat6 1 m
More>>>
Sandberg Network Cable UTP Cat6 1 m:
The official marketing text of Sandberg Network Cable UTP Cat6 1 m as supplied by the manufacturer

RJ45 UTP patch network cable. Used to connect a computer to a broadband modem/LAN/switch etc. Can also be used between switches and in distributor boxes. The CAT6 standard is an improved version of CAT5e, specially designed to support 1000 Mbit/s Ethernet with an optimal transfer rate and minimal data packet loss. The cable also supports 10 and 100 Mbit/s Ethernet, which enables the speed to be optimised.

Short summary description Sandberg Network Cable UTP Cat6 1 m:
This short summary of the Sandberg Network Cable UTP Cat6 1 m data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Network Cable UTP Cat6 1 m, 39.4" (1 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, White

Long summary description Sandberg Network Cable UTP Cat6 1 m:
This is an auto-generated long summary of Sandberg Network Cable UTP Cat6 1 m based on the first three specs of the first five spec groups.

Sandberg Network Cable UTP Cat6 1 m. Cable length: 39.4" (1 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: White

Features
Product color *
White
Cable length *
39.4" (1 m)
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Weight & dimensions
Width
6.57" (167 mm)
Packaging data
Package width
2.76" (70 mm)
Package depth
1.57" (40 mm)
Package height
6.57" (167 mm)
Package weight
2.26 oz (64 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Microconnect

Microconnect CAT6 U/UTP 1m PVC networking cable Gray 39.4" (1 m) U/UTP (UTP)
(show image)
V-UTP601 CAT6 U/UTP 1m PVC 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT6 U/UTP 1m PVC networking cable White 39.4" (1 m) U/UTP (UTP)
(show image)
V-UTP601W CAT6 U/UTP 1m PVC 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601 UTP601 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601P networking cable Purple 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601P UTP601P 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601S networking cable Black 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601S UTP601S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601W networking cable White 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601W UTP601W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601Y networking cable Yellow 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601Y UTP601Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT6 U/UTP 1m LSZH networking cable Brown 39.4" (1 m) U/UTP (UTP)
(show image)
UTP601BR CAT6 U/UTP 1m LSZH 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601R networking cable Red 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601R UTP601R 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601O networking cable Orange 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601O UTP601O 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)