location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GC-FM2Y 5.13 MP Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC-FM2Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC-FM2YEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769387593
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC GC-FM2Y 5.13 MP Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.13 MP 1/3.2" Yellow
  • - Digital zoom: 4x
  • - LCD 3"
  • - 1920 x 1080 pixels
Long product name JVC GC-FM2Y 5.13 MP Yellow :
The short editorial description of JVC GC-FM2Y 5.13 MP Yellow

GC-FM2Y, 3", 1920 x 1080 Full HD, 5 Mp, 4x Digital Zoom, SD/SDHC/SDXC, yellow
More>>>
Short summary description JVC GC-FM2Y 5.13 MP Yellow:
This short summary of the JVC GC-FM2Y 5.13 MP Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GC-FM2Y, 5.13 MP, 1/3.2", 3", LCD, 3.99 oz (113 g), Yellow

Long summary description JVC GC-FM2Y 5.13 MP Yellow:
This is an auto-generated long summary of JVC GC-FM2Y 5.13 MP Yellow based on the first three specs of the first five spec groups.

JVC GC-FM2Y. Total megapixels: 5.13 MP, Optical sensor size: 1/3.2". Digital zoom: 4x. Compatible memory cards: SD, SDHC, SDXC. Display diagonal: 3", Display: LCD. Self-timer delay: 10 s

Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:50:53
Uk has collected 12 expert reviews for JVC GC-FM2Y 5.13 MP Yellow and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pocket-lint.com
Updated:
2013-08-16 02:50:50
Tweet Nearly every electronics manufacturer currently seems to be in a rush to release a flash memory storage HD video camcorder at near pocket money prices. They look near identical too, held vertically in the palm and used for filming like you would...
Good Easy to use and responsive funky touchscreen interface will appeal to the younger set...
Bad USB arm stiff and plastic-y, quite pronounced wind noise, poor stills quality if shooting interiors...
Bottom line A quick-on-the-draw toy for those who neither want the expense nor bells and whistles of a HD camcorder proper; footage is OK given its limitations and the budget price. And moreover it’s fun to use and share footage in social situations...
70%
simplydv.co.uk
Updated:
2013-08-16 02:50:52
The camera itself tends to lift the colours to a level which – in the case of reds, particularly – is a little bit high, and you’ll notice some blocky image compression artefacts when the camera is moved quickl...
80%
trustedreviews.com
Updated:
2013-08-16 02:50:52
Best Budget Camcorder Of the four biggest names in the camcorder business, JVC has always been the most quirky. But the company's maverick status has also allowed it to pioneer some of the more interesting trends. The upright palmcorder format was launche...
Bottom line The pocket Internet camcorder phenomenon felt like a passing fad when it first arrived, and there's no doubt it will be consumed by smartphones sooner or later. But, for now, the devices are developing, and gaining new features to improve the quality of p...
80%
T3.com
Updated:
2013-08-16 02:50:53
The original Flip Video mini camcorder was a game changer. Though arguably outwardly bland, its incorporation of user-friendly USB connection arm, High Definition capability and just as importantly, asking price circa £100 – at a time when conventio...
Good Unobtrusive pocket sized dimensions, Integral USB arm, Ease of use, Large LCD comes into its own when reviewing recordings...
Bad Plastic-y construction, Visibility is reduced to a small portion of the screen Grainy indoor footage, Wind noise loud and obvious...
Bottom line When the wind picks up or you take it indoors, the budget price starts to show. Still, the Picsia can't be knocked for portability, connectivity, ease of use and moreover fun.
60%
stuff.tv
Updated:
2014-09-05 04:23:34
Prefers PCLike the Flip series, a built-in USB arm allows you to connect the camcorder to a computer. And the Picsio FM2 isn’t fussy: it’s Mac and PC compatible. PC users do win out, though, as the camcorder’s pre-loaded software is a Windows-only aff...
Good Intuitive and fast YouTube upload. Full-fat HD movies. Plug-and-play PC software...
Bad Takes time to get used to touch panel. Struggles in low light. Overly vivid movie clip colours. Less than dynamic design...
Bottom line Smart visuals and easy online sharing make this a handy pocket cam, if not quite best in class...
80%
stuff.tv
Updated:
2013-08-16 02:50:53
Prefers PCLike the Flip series, a built-in USB arm allows you to connect the camcorder to a computer. And the Picsio FM2 isn’t fussy: it’s Mac and PC compatible. PC users do win out, though, as the camcorder’s pre-loaded software is a Windows-only aff...
Good Intuitive and fast YouTube upload. Full-fat HD movies. Plug-and-play PC software...
Bad Takes time to get used to touch panel. Struggles in low light. Overly vivid movie clip colours. Less than dynamic design...
Bottom line Smart visuals and easy online sharing make this a handy pocket cam, if not quite best in class...
80%
Brand Image Article code product Stock Price from
JVC

JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue
(show image)
GZ-R495AEU GZ-R495AEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZ-R405BEU GZ-R405BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RY980HEU Handheld camcorder 18.9 MP CMOS 4K Ultra HD Black
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)